location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony WALKMAN MP3 player, 1GB, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WALKMAN MP3 player, 1GB, black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-S703FB
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:02:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony WALKMAN MP3 player, 1GB, black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 1 GB
  • - OLED
  • - FM radio
  • - Continuous audio playback time: 50 h Lithium-Ion (Li-Ion) Number of batteries supported: 1
Long product name Sony WALKMAN MP3 player, 1GB, black :
The short editorial description of Sony WALKMAN MP3 player, 1GB, black

WALKMAN MP3 player with superb audio quality, a bright 3-line colour OLED screen and supplied noise canceling headphones
More>>>
Sony WALKMAN MP3 player, 1GB, black:
The official marketing text of Sony WALKMAN MP3 player, 1GB, black as supplied by the manufacturer

-1GB capacity for storage of upto 695 tracks;
-3 lines colour OLED screen to view CD album jackets;
-Clear Stereo and Clear Bass sound enhancement systems for superb audio quality;
-High quality Noise canceling earphones supplied;
-Lithium-ion rechargeable battery with great stamina of upto 50 hours;
-High speed battery charge 3 hours in just 3 minutes;
-FM tuner built in;
-Direct encoding from non-PC sources via the optional recording cradle;
-ATRAC MP3 AAC WMA (non DRM) compatible;
-SonicStage 4.1 software for easy music management and transfers of your favourite tracks;

Short summary description Sony WALKMAN MP3 player, 1GB, black:
This short summary of the Sony WALKMAN MP3 player, 1GB, black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony WALKMAN MP3 player, 1GB, black, 1 GB, OLED, FM radio, 1.66 oz (47 g), Black

Long summary description Sony WALKMAN MP3 player, 1GB, black:
This is an auto-generated long summary of Sony WALKMAN MP3 player, 1GB, black based on the first three specs of the first five spec groups.

Sony WALKMAN MP3 player, 1GB, black. Total storage capacity: 1 GB. Display: OLED. FM radio. Continuous audio playback time: 50 h. Weight: 1.66 oz (47 g). Product color: Black

Design
Product color *
Black
Storage
Player media type *
Flash memory
Total storage capacity *
1 GB
Display
Display *
OLED
Radio
FM radio *
Yes
Record modes
Voice recording *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Continuous audio playback time *
50 h
Weight & dimensions
Weight
1.66 oz (47 g)
Other features
Dimensions (WxDxH)
1.08 x 0.669 x 3.47" (27.4 x 17 x 88.1 mm)
Brand Image Article code product Stock Price from
Sony WALKMAN MP3 player, 1GB, gold Sony WALKMAN MP3 player, 1GB, gold
(show image)
NW-S703FN WALKMAN MP3 player, 1GB, gold 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN MP3 player, 1GB, violet Sony WALKMAN MP3 player, 1GB, violet
(show image)
NW-S703FV WALKMAN MP3 player, 1GB, violet 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN MP3 player, 1GB, pink Sony WALKMAN MP3 player, 1GB, pink
(show image)
NW-S703FP WALKMAN MP3 player, 1GB, pink 0.00
(excl. VAT)
0 (incl. VAT)