location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVLF32M Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVL-F32M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-F32M show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2020 10:06:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony HVLF32M Black :
The short editorial description of Sony HVLF32M Black

MI (Multi-interface shoe) Camera Flash
More>>>
Sony HVLF32M Black:
The official marketing text of Sony HVLF32M Black as supplied by the manufacturer

Compact and Elegant GN32 flash compatible with wide range of product such as "α", "Cyber-shot" and Interchangeable Lens HD Video Camera using the Multi Interface Shoe
Easy intutive operation for advance lighting every time with advanced flash functions including ADI flash metering, high-speed sync and Auto White Balance
Wireless flash function that supports off-camera triggering of the HVL-F32M for fuss-free creation of pro-style multi-flash effects
Sony's handy LCD panel that displays operating modes and settings, plus 4-step colour-coded indicator lights for an instant visual confirmation of battery charging status
Dust & Moisture resistant design for high reliability in various shooting environments
Built-in wide panel and bounce structure diffuses the light to shoot wide objects evenly with ability to adjust the flash up, down or sideways for easy production of pro-style bounce effects

Short summary description Sony HVLF32M Black:
This short summary of the Sony HVLF32M Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVLF32M, 8.29 oz (235 g)

Long summary description Sony HVLF32M Black:
This is an auto-generated long summary of Sony HVLF32M Black based on the first three specs of the first five spec groups.

Sony HVLF32M. Product color: Black, Camera brands compatibility: Sony, Color temperature: 5500 K. Battery type: AA. Weight: 8.29 oz (235 g), Width: 2.6" (66 mm), Depth: 3.23" (82 mm)

Features
Product color *
Black
Color temperature
5500 K
Approx. number of flashes
120
Material
ABS synthetics, Polycarbonate
Lighting angle (horizontal)
46°
Lighting angle (vertical)
34°
Camera brands compatibility *
Sony
Power
Number of batteries supported
2
Power
Battery type
AA
Weight & dimensions
Width
2.6" (66 mm)
Depth
3.23" (82 mm)
Height
4.69" (119 mm)
Weight *
8.29 oz (235 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Packaging content
Carrying case
Yes
Brand Image Article code product Stock Price from
Sony HVLF60M Slave flash Black Sony HVLF60M Slave flash Black
(show image)
HVL-F60M HVL-F60M 0.00
(excl. VAT)
0 (incl. VAT)
Sony HVLF43M Black Sony HVLF43M Black
(show image)
HVL-F43M HVL-F43M 0.00
(excl. VAT)
0 (incl. VAT)
Sony HVL-F60M Black Sony HVL-F60M Black
(show image)
HVL-F60M.CEC HVL-F60M 0.00
(excl. VAT)
0 (incl. VAT)