location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FDR-AX33 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDR-AX33
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDRAX33BDI show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony FDR-AX33 Black :
The short editorial description of Sony FDR-AX33 Black

Sony’s 4K camcorder with Balanced Optical SteadyShot is rich in manual operation features, all contained in a compact body.
More>>>
Sony FDR-AX33 Black:
The official marketing text of Sony FDR-AX33 Black as supplied by the manufacturer

Handy 4K camcorder with Balanced Optical SteadyShot™


Shoot 4K footage that contains about four times more detail than Full HD (3840 x 2160 pixels vs. 1920 x 1080) footage, and capture more of the incredible qualities that bring images to vibrant life..

The FDR-AX33 is over 30% smaller and over 20% lighter than current model the FDR-AX100, making it the most mobile 4K camcorder on the market..

Our advanced image stabilisation enables blur-free footage, even when the recording circumstances are shaky or bumpy..

Enjoy total customisation with ergonomic manual controls. Use the intuitive multi-purpose manual ring to adjust zoom, focus, exposure, IRIS, shutter speed, AE shift, or white balance shift mode after using the manual button to select the mode. The electronic viewfinder offers accurate image preview..

Enhance your viewing experience even without a 4K television. Using super-sampling, the FDR-AX33 automatically down-converts 4K footage to exceptionally detailed Full HD..

You can select a specific portion of the picture and play it back in Full HD, thanks to 4K high resolution. Also, you can change trimming size with the zoom lever or on-screen display icon..

More shots mean more editing opportunities. Easily record footage from a variety of angles, whether using cameras mounted directly to the FDR-AX33 or triggered wirelessly. Multi Camera Control makes it easy to sync shooting settings on all devices..

From performances to sports events, some things are best seen in real time. Share scenes as they happen with high-quality picture and sound..

A versatile function to streamline movie editing, Highlight Movie Maker offers several time-saving features. Add highlight points to key moments while recording, and let the camcorder automatically sync your transitions to your chosen soundtrack..

This cutting-edge sensor enhances image clarity, reduces noise in dark environments, and enables soft background defocusing..

The advanced BIONZ X image processing engine helps achieve more naturally vivid and lifelike image quality as well as faster processing capabilities..

This 29.8mm wide-angle ZEISS lens providing 10x optical zoom is not only ideal for capturing grand landscapes, among a range of other scenes — it is fine-tuned specifically for 4K..

By employing XAVC S format, which was developed from the XAVC format for professional use, 4K Ultra HD and high-bitrate recording of incredible quality are realised. Yet, XAVC S data is compressed so that it is more manageable for general consumers..

Sometimes you don’t need — or want — video. Put your video camera in still image mode and capture amazing high-quality single images as easily as you do with a still camera..

This feature uses infrared light to take pictures even in complete darkness. By using NIGHTSHOT, parents can easily capture children’s cute sleeping faces..

This convenient feature allows playback of a dramatic sequence of superimposed images to trace every split second of action, a powerful tool for analysing sports motion on screen. During playback, you can adjust the interval between images, or pause to capture still images to share with friends..

Record two movies at the same time — one in the maximum-quality XAVC S or AVCHD format and another in MP4 format. That way you’ve got a small file ready for instant sharing, plus a professional-grade file for further editing..

Use Face Detection to optimise focus, exposure and colour for people who are the most important subject of a shot. You can prioritise a subject’s face by touching it on the LCD. And with Smile Shutter, the FDR-AX33 can also automatically capture still shots of great (but fleeting) smiles, even while recording movies..

Enhances the tracking of moving subjects by using the optimal AF point at all times, and adjusting the target frame size to match your subject’s characteristics. Thanks to advances in phase-detection AF, it’s now more accurate than ever — so lock on and shoot fast-moving targets with precision..

Record clear sound that accurately captures the atmosphere of the scene, and enjoy surround sound playback on your home theatre system. Level meters on the LCD panel provide visual monitoring of each channel’s levels..

Using an advanced sound-analysis algorithm, this feature eliminates wind noise — the biggest culprit of bad outdoor audio..

Reduce the intensity of behind-camera sounds, whether you are talking to or cheering on your subject as you shoot..

Analyse your swing with no need for fancy equipment. Golf Shot mode lets you capture video and stills of each step of your swing..

The high-precision Xtra Fine LCD features a WhiteMagic display that uses white pixels in addition to RGB pixels to boost screen brightness, allowing users to see subtle details and tones on the screen in all types of shooting environments, including outdoors in bright sunlight..

The built-in USB cable stowed in the hand strap is very convenient for extra-quick charging and connection to a PC, so there is no need to pack a bulky extra USB cable or AC adapter. For charging without a PC, use a compact AC-USB adapter (optional)..

Short summary description Sony FDR-AX33 Black:
This short summary of the Sony FDR-AX33 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FDR-AX33, Black

Long summary description Sony FDR-AX33 Black:
This is an auto-generated long summary of Sony FDR-AX33 Black based on the first three specs of the first five spec groups.

Sony FDR-AX33. Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.8 - 38 mm. Light exposure modes: Auto, Scene modes: Fireworks, Landscape, Portrait, Spotlight, Beach, Snow. White balance: Auto, Outdoor, Indoor. Product color: Black

Lens system
Focal length range
3.8 - 38 mm
Optical zoom *
10x
Digital zoom *
120x
Exposure
Light exposure modes
Auto
Scene modes
Fireworks, Landscape, Portrait, Spotlight, Beach, Snow
White balance
White balance
Auto, Outdoor, Indoor
Design
Product color *
Black
Technical details
Number of diaphragm blades
6
USB charging
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:59:32
Uk has collected 5 expert reviews for Sony FDR-AX33 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
digitalversus.com
Updated:
2015-09-11 11:59:32
The Sony AX33 is a handheld 4K video recorder that's easy to use and boasts a touchscreen and viewfinderMeasuring 6" (15 cm) long and weighing 1 lb 5 oz (725 g) with battery included, the FDR-AX33 is definitely one of the heavier camcorders on the market.
Good Excellent image stabilization, Ability to zoom in during 4K playback, 29.8mm wideangle, 50lumens builtin video projector, Mic input, Tiltable OLED viewfinder...
Bad No internal memory (you have to use an SD card)...
Bottom line The Sony FDR-AX33/AXP33 is an almost flawless camcorder—but you'd only say "almost" if you consider the lack of memory to be a flaw. It records 4K/UHD videos with fantastic picture quality, aided by highly effective image stabilization and a wide-angle le...
100%
techwalls.com
Updated:
2016-12-23 06:09:04
The period of time that camcorders dominated the consumer market for video recording devices has long gone. Now if you go to any tourist attraction all over the world, you can see that they are using iPhones, Samsung Galaxy phones and even tablets to take...
Good Affordable 4K video recorder, Compact and lightweight, Easy to use, Amazing image stabilization, Can produce stunning videos...
Bad Average performance in low light environments...
90%
4k.com
Updated:
2017-06-11 02:14:01
After releasing last year's FDR-AX100 4K camcorder, which was one absolutely superb piece of 4K video recording technology for the prosumer level, Sony has taken the idea of a budget-friendly 4K mini-camcorder to an even higher level with their latest of...
Good Excellent price, Absolutely superb BOSS image stabilization, Zoom during 4K playback, Tiltable OLED viewfinder, Excellent color rendering, Great price, Easy to use...
Bad No internal memory, Weak CMOS sensor, Very slight oversaturation of some colors in video...
Bottom line We absolutely recommend the Sony FDR-AX33. This camcorder is built with the average-joe user in mind and with a price to match but it comes with a package of features and specs that even professional videographers could appreciate under certain filming c...
86%
Country Distributor
United Kingdom 1 distributor(s)