location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FDRAX33 Handheld camcorder CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDR-AX33
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDRAX33B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736010062 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 467167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony FDRAX33 Handheld camcorder CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder CMOS 1/2.3" Black
  • - Optical zoom: 10x Digital zoom: 120x
  • - Memory card
  • - Built-in flash
  • - LCD Built-in display 3"
  • - Full HD 3840 x 2160 pixels 50 fps
  • - Dolby Digital 2.0 Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack USB connectivity
  • - Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Sony FDRAX33 Handheld camcorder CMOS Full HD Black :
The short editorial description of Sony FDRAX33 Handheld camcorder CMOS Full HD Black

4K Camcorder with 1/2.3" Exmor R CMOS sensor, Wi-Fi, HDMI, NFC, USB
More>>>
Sony FDRAX33 Handheld camcorder CMOS Full HD Black:
The official marketing text of Sony FDRAX33 Handheld camcorder CMOS Full HD Black as supplied by the manufacturer

- Capture 4k/24p/30p video that far exceeds HD resolution
- ZEISS® lens w/ Balanced Optical SteadyShot™ image stabilization
- Direct Pixel Read Out for smooth edges and color gradation
- Manual Control ring (Iris / Shutter / Exposure / White Balance)
- Versatile shooting w/ XAVC S™3, AVCHD® and MP4 codecs
- 0.27" EVF (201K) and touch screen 3" Xtra Fine LCD™ (921K)

Capture 4k/30p video that far exceeds HD resolution
Capture the finest details in 4k (QFHD: 3840 x 2160), 4x Full HD resolution. The XAVC S™3codec and incredibly high resolution produces vibrant and extremely realistic images. What’s more, the blazingly fast image processor is the same one employed in professional Sony models, making it possible to record 30p movies in 4K and 60p in Full HD 1080 resolution for incredibly smooth and sharp playback, with no loss in realism, even when panning the camera and shooting moving subjects.

Balanced Optical SteadyShot™ image stabilization – for 4K
Now for the first time in 4K, get the ultimate in image stabilization with B.O.S.S. On standard Optical SteadyShot™ camcorders, a single “shift lens” is moved in the optical block to offset camera shake. Balanced Optical SteadyShot™ moves the entire optical block at once, maintaining the integrity of the optical path and reducing shake and distortion in videos and still photos.

Premium ZEISS® optics
Capture incredibly sharp 4K or HD with the newly developed ZEISS® Vario-Sonnar T* lens. Not only is this 29mm wide-angle ideal for capturing grand landscapes, you can also zoom to get you closer to the action with 10x optical zoom and 20x Clear Image Zoom.

Direct Pixel Read Out for smooth edges and color gradation
The FDR-AX33 incorporates ‘direct pixel readout’ utilizing the entire width of the image sensor without line skipping or pixel binning. Therefore in both HD and 4K video acquisition it can read and process data from every one of the sensor’s pixels. This results in smooth edges and color gradation giving you the incredible video from a tiny camera.

Manual Control (Iris / Shutter / Exposure / White Balance)
Get the most out of your camcorder with enhanced manual controls. The assignable dial allows for control of focus, exposure, white balance, iris, and shutter speed.

Versatile shooting w/ XAVC S™3, AVCHD and MP4 codecs
The FDR-AX33 records 4K and HD movies in the XAVC S™3 format, which uses MPEG-4 AVC/H.264 for video compression and linear PCM for audio compression, while saving files in a MP4 wrapper which allows for extensive record times and easy editing. Additionally, you can chose to record HD in AVCHD (ideal for HDTV and Blu-ray disc burning) or MP4 HD (ideal for sharing over the internet). Having the ability to switch between all three formats or choosing dual record to capture both XAVC S and MP4 at the same time, makes this camcorder an as versatile as they come.

High contrast 0.24" EVF for eye-level framing
The FDR-AX33 employs high contrast a 0.24” Tru-Finder EVF which reproduces rich color and deep black. A new optical design of the EVF, using four dual-surface spherical lenses, allows for a 33-degree wide angle view that is amazing clear through the edge of the view finder.

3 Xtra Fine LCD™ (921K) touch screen
The 3” (921k dot) Xtra Fine LCD™ screen displays sharp, bright, vivid images, letting you compose a shot more easily - even outdoors, while enabling you to change settings to best represent the scene. Touch screen functionality allows for easy operation of menus and advanced features like touch focus and metering.

5.1ch surround sound mic w/ new audio record controls
Dolby® Digital 5.1 channel recording captures active sounds coming from all directions, so you can experience your home movies the way you experienced them while recording. Advanced sound features such as Auto Wind Noise Reduction and Premium Closer Voice make it even easier to attain ideal sound quality in various situations. Records high quality linear PCM (XAVC S) and AAC-LC 2ch (MP4).

Connect, control, backup and share wirelessly with NFC2/Wi-Fi®
Easily connect to an Android or iOS smartphone or tablet with Wi-Fi® and the PlayMemories™ Mobile app to control the camcorder (Rec, photo, zoom) or instantly transfer, share movies and photos via your mobile device. NFC (Near Filed Communication) makes it even easier to connect to NFC compatible mobile devices with one touch.

Broadcast LIVE from your camcorder using Ustream® live-streaming
Share the adventure as it happens via Ustream® live streaming4. Now your circle of friends and family can share the excitement in real time by simply logging in to UStream from anywhere. You can also link your favorite social accounts with the streaming to notify your friends when you start streaming video.

Multi-camera control
Add a different point of view by including other camera angles to your movies. The camcorder connects up to five compatible cameras - like an Action Cam - via Wi-Fi® and uses the camcorder’s LCD to preview what the other cameras are seeing and simultaneously start recording on all synced cameras. Use PlayMemories™ Home to easily edit a muli-view movie for a great video experience.

Automatically creates highlight video in MP4 from multiple clips
Highlight Movie Maker7produces a short highlight movie clip to share and enjoy instantly. Using an advanced algorithm, based on the motion gyro, Highlight Movie Maker, selects the best scenes from your videos and automatically creates a MP4 highlight video from multiple clips.

Short summary description Sony FDRAX33 Handheld camcorder CMOS Full HD Black:
This short summary of the Sony FDRAX33 Handheld camcorder CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FDRAX33, CMOS, 1/2.3", Full HD, 3", LCD, 24.7 oz (700 g)

Long summary description Sony FDRAX33 Handheld camcorder CMOS Full HD Black:
This is an auto-generated long summary of Sony FDRAX33 Handheld camcorder CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony FDRAX33. Sensor type: CMOS, Optical sensor size: 1/2.3", Effective megapixels (image): 10.3 MP. Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.8 - 38 mm. Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Indoor, Outdoor

Image sensor
Sensor type *
CMOS
Optical sensor size *
1/2.3"
Effective megapixels (image)
10.3 MP
Effective megapixels (movie)
8.29 MP
Lens system
Interchangeable lens
No
Focal length range
3.8 - 38 mm
Optical zoom *
10x
Digital zoom *
120x
Image stabilizer *
Yes
Minimum focal length (35mm film equiv)
1.06" (26.8 mm)
Maximum focal length (35mm film equiv)
11.7" (298 mm)
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Focusing
Focus adjustment
Auto/Manual
White balance
White balance
Auto, Indoor, Outdoor
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/6 - 1/10000 s
Display
Display diagonal *
3"
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
921600 pixels
Viewfinder
Viewfinder resolution
1555200 pixels
Viewfinder screen size
0.24"
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Image processor
BIONZ X
3D *
No
Design
Product color *
Black
Video
HD type *
Full HD
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080, 3840 x 2160
Video formats supported
AVC, AVCHD, H.264, MP4, MPEG4
Maximum frame rate
50 fps
Still image
Maximum image resolution *
6048 x 3400 pixels
Still image resolution(s)
16:9 (6048x3400), 4:3 (4528x3400), 16:9 (4288x2408), 4:3 (3216x2408), 16:9 (1920x1080), 4:3 (640x480)
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
PictBridge *
No
Composite video out
1
DC-in jack
Yes
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
USB connectivity
Yes
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NP-FV70
Technical details
Flash exposure compensation
Yes
Weight & dimensions
Width
2.8" (71 mm)
Depth
6.1" (155 mm)
Height
3.09" (78.5 mm)
Weight *
24.7 oz (700 g)
Packaging content
Cables included
HDMI, USB
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:59:32
Uk has collected 5 expert reviews for Sony FDR-AX33 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
digitalversus.com
Updated:
2015-09-11 11:59:32
The Sony AX33 is a handheld 4K video recorder that's easy to use and boasts a touchscreen and viewfinderMeasuring 6" (15 cm) long and weighing 1 lb 5 oz (725 g) with battery included, the FDR-AX33 is definitely one of the heavier camcorders on the market.
Good Excellent image stabilization, Ability to zoom in during 4K playback, 29.8mm wideangle, 50lumens builtin video projector, Mic input, Tiltable OLED viewfinder...
Bad No internal memory (you have to use an SD card)...
Bottom line The Sony FDR-AX33/AXP33 is an almost flawless camcorder—but you'd only say "almost" if you consider the lack of memory to be a flaw. It records 4K/UHD videos with fantastic picture quality, aided by highly effective image stabilization and a wide-angle le...
100%
techwalls.com
Updated:
2016-12-23 06:13:52
The period of time that camcorders dominated the consumer market for video recording devices has long gone. Now if you go to any tourist attraction all over the world, you can see that they are using iPhones, Samsung Galaxy phones and even tablets to take...
Good Affordable 4K video recorder, Compact and lightweight, Easy to use, Amazing image stabilization, Can produce stunning videos...
Bad Average performance in low light environments...
90%
4k.com
Updated:
2017-06-11 02:14:03
After releasing last year's FDR-AX100 4K camcorder, which was one absolutely superb piece of 4K video recording technology for the prosumer level, Sony has taken the idea of a budget-friendly 4K mini-camcorder to an even higher level with their latest of...
Good Excellent price, Absolutely superb BOSS image stabilization, Zoom during 4K playback, Tiltable OLED viewfinder, Excellent color rendering, Great price, Easy to use...
Bad No internal memory, Weak CMOS sensor, Very slight oversaturation of some colors in video...
Bottom line We absolutely recommend the Sony FDR-AX33. This camcorder is built with the average-joe user in mind and with a price to match but it comes with a package of features and specs that even professional videographers could appreciate under certain filming c...
86%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)