location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-CX105ES 8 GB 2.36 MP CMOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX105ES 8 GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-CX105ES
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 19:53:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDR-CX105ES 8 GB 2.36 MP CMOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.36 MP CMOS 1/5" Silver
  • - Optical zoom: 10x Digital zoom: 120x
  • - LCD 2.7"
  • - 1920 x 1080 pixels
  • - Built-in microphone Built-in speaker(s)
  • - PictBridge HDMI
  • - 1.5 h
More>>>
Short summary description Sony HDR-CX105ES 8 GB 2.36 MP CMOS Silver:
This short summary of the Sony HDR-CX105ES 8 GB 2.36 MP CMOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX105ES 8 GB, 2.36 MP, CMOS, 1/5", 2.7", LCD, 9.88 oz (280 g)

Long summary description Sony HDR-CX105ES 8 GB 2.36 MP CMOS Silver:
This is an auto-generated long summary of Sony HDR-CX105ES 8 GB 2.36 MP CMOS Silver based on the first three specs of the first five spec groups.

Sony HDR-CX105ES 8 GB. Total megapixels: 2.36 MP, Sensor type: CMOS, Optical sensor size: 1/5". Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.2 - 32 mm. Camera shutter speed: 1/2 - 1/1000 s, Shutter speed (photo): 1/2-1/1000 (including Scene Selection). Display diagonal: 2.7", Display: LCD. Minimum illumination: 5 lx, Image processor: BIONZ

Image sensor
Total megapixels *
2.36 MP
Sensor type *
CMOS
Optical sensor size *
1/5"
Optical sensor resolution
2360000 pixels
Effective megapixels (movie)
1.99 MP
Lens system
Focal length range
3.2 - 32 mm
Focal length (35mm film equivalent)
1.65 - 19.6" (42 - 497 mm)
Optical zoom *
10x
Filter size
1.18" (3 cm)
Digital zoom *
120x
Image stabilizer *
Yes
Focusing
Face detection
Yes
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2 - 1/1000 s
Shutter speed (photo)
1/2-1/1000 (including Scene Selection)
Display
Display diagonal *
2.7"
Display
LCD
Touchscreen
Yes
Camera
Minimum illumination
5 lx
Image processor
BIONZ
On Screen Display (OSD)
Yes
Photo mode
Yes
Design
Product color *
Silver
Video
Maximum video resolution *
1920 x 1080 pixels
Video formats supported
MPEG2
Still image
Still image resolution(s)
2304 x 1728
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
Component video (YPbPr/YCbCr) out *
1
Firewire (IEEE 1394) ports
No
Microphone in
No
HDMI *
Yes
S-Video in
No
S-Video out
Yes
Battery
Battery life (max) *
1.5 h
Battery type
NP-FH60
Weight & dimensions
Width
2.17" (55 mm)
Depth
4.21" (107 mm)
Height
2.36" (60 mm)
Weight *
9.88 oz (280 g)
Packaging content
Bundled software
Picture Motion Browser
Other features
Aperture range (F-F)
1.8 - 2.2
Lens system
Carl Zeiss Vario-Tessar
Auto focus
Yes
Fader
Yes
Power consumption (typical)
3.5 W
Internal memory
8192 MB
Video out
1
Audio output
1
Manual focus
Yes
Noise reduction
Yes
Night mode
No
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:05:01
Uk has collected 6 expert reviews for Sony HDR-CX105ES 8 GB 2.36 MP CMOS Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-04 06:04:52
After Samsung’s HMX-H104, this small, squared-off Sony is a surprise. The company has frequent travellers in its sights for this one, and its form factor makes total sense. The HDR-CX105 is compact enough to slip into a jacket pocket and is free of pr...
Good Excellent sound and picture quality; solid zoom and focus performance; flexible storage options including built-in memory; good ergonomics...
Bad Uses Memory Stick not SD; limited lens aperture; tricky touch-screen UI...
80%
alphr.com
Updated:
2011-10-04 06:04:55
The collapse in the value of the Pound against the Yen has led to a huge inflation in the price of consumer goods in recent months. This has affected cameras in particular, and it's hitting Japanese companies such as Sony hard. It's all the more remark...
Bottom line Good image quality, especially in low light, and at a reasonable price; a capable camcorder indeed...
83%
trustedreviews.com
Updated:
2011-10-04 06:04:57
This time last year, Sony impressed us greatly with the unfeasibly tiny HDR-TG3 , and it still stands up as a classic piece of design. There have been smaller camcorders since it arrived which claim to shoot HD, but the TG3 remains the real deal - a true...
Bottom line The Sony HDR-CX105E doesn't have the gobsmacking excitement of the HDR-TG3. It's not quite so small and although light, its form factor will mean it doesn't slip so easily into the pocket, unless you're wearing Barbour. But it does offer even better image...
90%