location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VMC-15MHD camera cable 59.1" (1.5 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15MHD HDMI Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMC-15MHD
Category:
Cables to connect cameras to a device such as a computer or a printer.
Camera Cables Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:07:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VMC-15MHD camera cable 59.1" (1.5 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 59.1" (1.5 m)
  • - Input connection type: Mini HDMI
  • - Output connection type: HDMI
  • - Black
Long product name Sony VMC-15MHD camera cable 59.1" (1.5 m) Black :
The short editorial description of Sony VMC-15MHD camera cable 59.1" (1.5 m) Black

VMC-15MHD - High Definition HDMI to MiniHDMI Cable
More>>>
Sony VMC-15MHD camera cable 59.1" (1.5 m) Black:
The official marketing text of Sony VMC-15MHD camera cable 59.1" (1.5 m) Black as supplied by the manufacturer

- Mini HDMI (Type C) to standard HDMI (Type A) connecting cable.
- Designed for Camcorders with mini HDMI (Type C) terminals.
- Gold-plated terminals for improved signal transmission. High-speed (Category 2) compliant.
- Approx. Length: 1.5m.
- Weight approx 80g.

Short summary description Sony VMC-15MHD camera cable 59.1" (1.5 m) Black:
This short summary of the Sony VMC-15MHD camera cable 59.1" (1.5 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VMC-15MHD, 59.1" (1.5 m), Black, Mini HDMI, HDMI, 2.82 oz (80 g)

Long summary description Sony VMC-15MHD camera cable 59.1" (1.5 m) Black:
This is an auto-generated long summary of Sony VMC-15MHD camera cable 59.1" (1.5 m) Black based on the first three specs of the first five spec groups.

Sony VMC-15MHD. Cable length: 59.1" (1.5 m), Product color: Black, Input connection type: Mini HDMI. Weight: 2.82 oz (80 g)

Features
Cable length *
59.1" (1.5 m)
Input connection type
Mini HDMI
Output connection type
HDMI
Features
Product color *
Black
Weight & dimensions
Weight
2.82 oz (80 g)