location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A700 + SAL-18200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A700KDI
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SLR Camera Kit 12.2 MP CMOS Black
  • - TTL
  • - ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge
  • - Lithium
Long product name Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black :
The short editorial description of Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black

DSLR-A700 12MP Digital SLR Camera
More>>>
Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:
The official marketing text of Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black as supplied by the manufacturer

High performance Digital Single Lens Reflex (D-SLR) camera - body only. Superlative HD picture quality from shooting to viewing. Ultra-responsive performance, ruggedly constructed and beautifully easy to use.

- Sony 'Exmor' 12.24 effective megapixel CMOS sensor with on-chip A/D conversion and dual noise reduction
- High speed BIONZ image processing engine for superb image quality
- Ultra responsive operation with fast, high-accuracy 11-point autofocus and 5fps continuous shooting
- HDMI output for viewing on HD Ready display plus PhotoTV HD mode for optimised Full HD images on new BRAVIA televisions
- 3.0-inch Xtra Fine 921k dot resolution LCD screen for critical shot evaluation
- Compatible with full range of a-mount lenses from Sony and Carl Zeiss plus Konica Minolta lenses
- Enhanced Super SteadyShot optical image stabilisation in camera body reduces camera shake with all lenses
- New Quick Navi function for fast, easy access to camera settings
- Rugged magnesium body with aluminium alloy chassis and controls sealed against dust and moisture
- Dual anti-dust system protects sensor during lens exchange

Short summary description Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:
This short summary of the Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSLR-A700 + SAL-18200, 12.2 MP, 4272 x 2848 pixels, CMOS, Full HD, Black

Long summary description Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:
This is an auto-generated long summary of Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black based on the first three specs of the first five spec groups.

Sony DSLR-A700 + SAL-18200. Camera type: SLR Camera Kit, Megapixel: 12.2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Product color: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
12.2 MP
Sensor type *
CMOS
Maximum image resolution *
4272 x 2848 pixels
Still image resolution(s) *
4272 x 2848
Image stabilizer *
No
Image formats supported *
JPG
Lens system
Filter
R, G, B, Primary
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Auto Exposure (AE) lock
Yes
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Flash off, Manual, Pre-flash, Red-eye reduction, Slow synchronization
Flash guide number
472.4" (12 m)
Flash recharging time
3 s
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
720 x 480, 720 x 576, 1280 x 720, 1920 x 1080
Analog signal format system
NTSC, PAL
Memory
Compatible memory cards *
CF, MicroDrive, MS Duo, MS PRO Duo, MS Pro-HG
Display
Display *
LCD
Display diagonal *
3"
Display resolution (numeric)
921600 pixels
Field of view
100%
Viewfinder
Magnification
0.9x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Night, Night landscape, Portrait, Sunset, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2, 10 s
Histogram
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish
Camera file system
DPOF 1.1, Exif 2.1
Tripod mounting supported *
Yes
Design
Product color *
Black
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
650 shots
Battery type
NP-FM500H
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
5.58" (141.7 mm)
Depth
3.14" (79.7 mm)
Height
4.13" (104.8 mm)
Weight (including battery)
24.3 oz (690 g)
Other features
Video capability
Yes
Video out
AV
Built-in flash
Yes
Camera shutter speed
1/8000 - 30 s
Digital SLR
Yes
Date imprinting
Yes
HDMI ports quantity
1
Frame
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:27:20
Uk has collected 75 expert reviews for Sony DSLR-A700 + SAL-18200 SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Photoradar.com
Updated:
2015-02-26 08:26:45
Sony is serious about its SLRs. The A100 was a fair effort, with a resemblance to the Dynax 5D Sony inherited from its takeover of Konica Minolta, but the A700 is a whole new camera.Where the A100 is a budget model for novices, the A700 is targeted at...
Bottom line Sony is serious about its SLRs. The A100 was a fair effort, with a resemblance to the Dynax 5D Sony inherited from its takeover of Konica Minolta, but the A700 is a whole new camera.Where the A100 is a budget model for novices, the A700 is targeted at...
80%
practicalphotography.com
Updated:
2015-02-26 08:26:45
Originally, the Sony Alpha 700 would have set you back £999, but with fierce competition and aggressive pricing, it’s now almost half that price.The Sony Alpha 700 is pretty well specified – it’s got a 12.2Mp sensor with the ISO ranging from 100-3200...
80%
macworld.co.uk
Updated:
2015-02-26 08:26:45
The 12 megapixel A700 is not a direct upgrade of the existing A100 camera, more a sign of Sony’s intent to deliver a range of DSLRs at varying price and feature points. The electronics giant’s second DSLR after it bought-in Konica Minolta&rsqu...
Good Large and high resolution LCD, fast to respond and easy to use, vivid, well-saturated images, controls equally large and ergonomically laid out...
Bad Pricey, bulky, system relatively untried and tested and lacks level of support of competing brands – although expanding all the time...
60%
digicambuyer.co.uk
Updated:
2015-02-26 08:26:45
Many of the manufacturers previously content with sitting at the more beginner end of the DSLR scale seem to be ascending the ladder, with Olympus recently announcing the E3 and now Sony bringing the a700 to the fore. Where aspiring photographers can...
Good Robust, strong body, Excellent detail on images, Plenty of clever touches...
Bad No top LCD, Colour cast is a little blue, Lens choice is limited...
80%
pcauthority.com.au
Updated:
2015-02-26 08:26:58
How does Sonys new DSLR stack up against the like of Nikon and Canon? The A700 has excellent image quality, but is let down by design quirks and the high price Sony’s entrance into the DSLR market has been greeted entirely positively. But the c...
50%
dpexpert.com.au
Updated:
2015-02-26 08:26:58
The a700 is a 12 megapixel camera with a CMOS sensor, tested here with an optional 24-70mm Zeiss lens with constant f2.8 maximum aperture. There is in-camera image stabilisation and automatic dust removal. It has eye-proximity start-up – when an eye...
Good Picture quality is consistently superb. The camera itself is responsive, producing well exposed, high resolution images. The lens focuses quickly and is mechanically superior in every way. The constant maximum aperture of f2.8 is the mark of a high cla...
Bad The only reservation we have is to do with the price. $2000 for the body is a bargain, several hundred dollars less than its obvious rival, the Nikon D300. But the price of avoiding the indifferent Sony standard lenses in favour of the superb Zeiss/Son...
Bottom line We had an important little job to do, for which we would normally use our own camera. It is usually too risky to pick up a new camera for such a project, but the Sony felt so right in the hand and the lens was so seductive that we said: “What the he...
0%
pcadvisor.co.uk
Updated:
2015-02-26 08:26:58
The Sony Alpha DSLR-A700 digital SLR is a complex, well-made camera with tons of controls. The A700 takes exceptionally sharp, well-exposed shots. First impressions of the Alpha DSLR-A700, Sonys £1,124 inc VAT, 12Mp digital single-lens reflex camer...
Bottom line With its sharp, 12Mp imaging and with more exposure controls than most photographers - amateur or professional - will likely use, the beefy and finely designed Sony Alpha DSLR-A700 rises to nearly pro-level photography, making it well worth its £1,12...
60%
alphr.com
Updated:
2015-02-26 08:26:58
Excellent image quality, but let down by some irritating design quirks and the high price. Sonys recent entry into the DSLR market has been greeted fairly positively. Its first effort, the A100, is on our A List, and its second, this A700, hopes to r...
50%
goodgearguide.com.au
Updated:
2015-02-26 08:26:58
Traditionally the SLR space has been relatively small. Many companies havent been willing to play in a market dominated by Canon and Nikon, but more recently Sony has jumped into the fray. The Alpha A700 is the companys second model and takes its spo...
Good Sharp pictures, good noise control, colours well balanced, speedy operation, sensor based stabilisation...
Bad Some minor chromatic aberration issues, no live view, no second LCD display The Final Word The Alpha A700 puts Sony firmly in contention with the other big SLR players with its combination of great image quality, a robust feature set and a sturdy design.
Bottom line The Alpha A700 puts Sony firmly in contention with the other big SLR players with its combination of great image quality, a robust feature set and a sturdy design.
85%
techradar.com
Updated:
2015-02-26 08:26:58
Sony is serious about its SLRs. The A100 was a fair effort, with a resemblance to the Dynax 5D Sony inherited from its takeover of Konica Minolta, but the A700 is a whole new camera. Where the A100 is a budget model for novices, the A700 is targeted at...
Good Good LCD, Improved overall spec, Decent value for money...
Bad Supplied zoom lens not the best...
Bottom line Sony is serious about its SLRs. The A100 was a fair effort, with a resemblance to the Dynax 5D Sony inherited from its takeover of Konica Minolta, but the A700 is a whole new camera. Where the A100 is a budget model for novices, the A700 is targeted at...
90%
expertreviews.co.uk
Updated:
2015-02-26 08:27:12
Aimed at photography enthusiasts, the Alpha 700 is Sonys second DSLR since acquiring Konica Minoltas photo business. It features a 12.24-megapixel Cmos sensor with a maximum sensitivity of ISO6400 and a high-resolution 3in colour monitor.
80%
theglobeandmail.com
Updated:
2015-02-26 08:27:19
Sony focuses on Canon, Nikon with new camera Move part of plan to take on Canon, Nikon Reuters September 6, 2007 at 10:16 AM EDT TOKYO— Sony Corp. said it would launch a new digital single lens reflex camera for advanced users in November, broadenin...
0%
photoreview.com.au
Updated:
2015-02-26 08:27:19
Sonys long-awaited second DSLR, the Alpha A700 features a larger, tougher body and a new Exmor-branded CMOS sensor with 12.24-megapixel resolution. Noticeably larger and roughly 150 grams heavier than Sonys first DSLR model (the A100), it is targeted...
90%
stuff.tv
Updated:
2015-02-26 08:27:19
The A700 produces excellent shots, but its cheap build and shutter noise mean it loses out to rivals from Olympus and Nikon...
Good Quick focusing. Great control layout. Excellent images up to ISO 800...
Bad Feels a bit flimsy. No top LCD. Unimpressive kit lenses. Scene modes?...
Bottom line The A700 produces excellent shots, but its cheap build and shutter noise mean it loses out to rivals from Olympus and Nikon...
80%
pcworld.co.nz
Updated:
2016-12-29 06:53:49
Sony's first foray into the world of digital SLR cameras, the A100, was a solid effort let down by a comparatively poor sensor that couldn't deliver good images across a wide enough ISO spectrum. With the A700, Sony has been considerably more ambitious, p...
0%
photographybay.com
Updated:
2015-02-26 08:26:45
The Sony A700 is rather aged at the time of this review in DSLR years. I expect a refresh soon; however, I had one on my hands while working on the Sony A330 Review and thought it would be worthwhile to share my thoughts on this camera – mainly, becau...
Bottom line Can I recommend the Sony A700? Yeah, I like it a lot. I would wait until it ages just a bit more and the price becomes a real bargain when some new camera models come out from Sony. I suspect the Sony A700 will be capturing some great images for som...
0%
buy-n-shoot.com
Updated:
2015-02-26 08:26:45
Both on paper and in the way it handles, Sony’s Alpha A700 certainly gives its prosumer DSLR competition a run for their money. At a glance, this unit is well built, offers some 12.24-megapixels, outstanding LCD resolution, and an array of features...
90%
pcmag.com
Updated:
2015-02-26 08:26:45
The Sony Alpha DSLR-A700 ($999.99, body only) may be a solid shooter, but there are other digital SLRs (D-SLRs) that will give you more for your thousand bucks. Sure, it can crank out five full-resolution images per second, and it performs better in...
Good Low noise at high ISOs (excels at low-light shooting). Fast operation. HDMI out. Includes a remote control.
Bad Expensive for what you get. Soft images. Dull design. LCD doesnt support Live View. No video capability.
Bottom line The Sony Alpha DSLR-A700 takes superb low-light photos, but overall, there are better options for the price...
70%
electronicsme.com
Updated:
2015-02-26 08:26:45
Sony DSLR A700. With a 12.24 megapixel CMOS sensor, the advanced BIONZ image processing engine, and Super Steady Shot, Sony has brought a viable competitor to the table in the DSLR market. With many new features versus the Sony A100, it may be time to...
Bottom line A superb addition to the DSLR market. The only problem is it now gives you one more camera to consider as it is a definite competitor. Providing quality photos, an overabundance of useful features and functions; it reaches out to the camera enthusiast...
84%
maclife.com
Updated:
2015-02-26 08:26:45
A great-performing DSLR for photos on a budget. Consumer trends toward digital SLR cameras have made what were once professional tools part of the mainstream. Sony’s top-of-the-line camera from its Alpha series, the DSLR-A700, offers features not fo...
Good High resolution. Built-in image stabilization. Uses UDMA cards.
Bad No live view. Proprietary battery. No automatic flash popup.
Bottom line The A700 offers great image quality at a good price. As with all DSLRs, a purchase commits you to that camera’s family of lenses and other accessories. If you are comfortable with Sony’s current offerings or have an investment in Minolta alpha...
100%
macworld.com
Updated:
2015-02-26 08:26:45
The Sony Alpha DSLR-A700 is close to being a strong competitor in the DSLR market. It can produce good images, but it’s obvious when using the camera that Sony does not have the legacy of interface development that Canon and Nikon have. The DSLR...
Good Great build quality; good image quality; fast performance; beautiful LCD screen.
Bad No status LCD; no live view; cumbersome button placement; in-viewfinder status display doesn’t show ISO; rear LCD screen turns on at inappropriate times.
Bottom line The Sony Alpha DSLR-A700 is close to being a strong competitor in the DSLR market. It can produce good images, but it’s obvious when using the camera that Sony does not have the legacy of interface development that Canon and Nikon have. The DSLR...
70%
devhardware.com
Updated:
2015-02-26 08:26:58
Sony doesnt have a long history of producing SLR digital cameras. As a matter of fact, the Sony Alpha A700 is only their second DSLR. Their first DSLR was the A100, which was released over a year ago. Since Sonys acquisition of Konica Minolta back in...
87%
photographyblog.com
Updated:
2015-02-26 08:26:58
The Sony A700 is the second DSLR camera from Sony, a more complex model than the original A100 that is aimed at the prosumer photographer. The Sony A700 bears more than a passing resemblance to the Konica Minolta Maxxum / Dynax 7D DSLR, which is perh...
Bottom line Offering a compelling combination of intuitive design and handling, sophisticated functionality and excellent image quality, the Sony A700 is an easy DSLR camera to recommend. Being based so clearly upon a previous Konica Minolta camera has given Sony...
90%
best4reviews.com
Updated:
2015-02-26 08:26:58
When you’re hunting around for a digital SLR to buy, an electronics brand doesn’t necessarily occur over and above a traditional photographic brand, say, like Canon, Nikon, Olympus or Pentax, but then Sony was always going for a younger, less entrenche...
Good Eye start AF, user friendly feel despite level of complexity, well saturated, reasonably sharp and detailed images...
Bad Blocky, chunky styling, lack of top plate mounted LCD status display (though such shooting settings are accessed via the main LCD)...
Bottom line Not everyone will appreciate the A700’s rather boxy, blocky appearance, but it’s easy to use and will deliver colour rich images with a minimum of fuss, while leaving plenty of scope for further creativity and creative flexibility should you s...
83%
pcworld.com_techhive.com
Updated:
2015-02-26 08:26:58
A complex, well-made camera with tons of controls, the A700 takes exceptionally sharp, well-exposed shots.
Good Sturdy magnesium body, Extensive exposure controls...
Bad Inconsistencies with auto white balance, Mediocre software bundle...
Bottom line A complex, well-made camera with tons of controls, the A700 takes exceptionally sharp, well-exposed shots.
84%
thinkcamera.com
Updated:
2015-02-26 08:26:58
Product Details We clicked with:Intuitive design and layoutFlash and Dynamic Range upgradesShots in the dark:Its not prettyNo Live ViewKit lens should be betterRAW limited to 12bitJapanese consumer electronics giant Sony picked up the pieces of Konic...
80%
photo.net
Updated:
2015-02-26 08:26:58
The Sony Alpha A700 is Sonys mid-level digital SLR, competing in the same price class as the Canon EOS 40D, the Pentax K20D and the Nikon D200/300. In the Sony line (formally the Konica/Minolta line) of DSLRs the Alpha A700 is probably closest to an e...
Bottom line Hannah ThiemThe Sony Alpha A700 is competitive in terms of price, performance and features with cameras such as the Canon EOS 40D, $799 (review), Pentax K20D, $744 (review), and the Nikon D80, $715 (review). The Sony system of lenses and accessories i...
0%
luminous-landscape.com
Updated:
2015-02-26 08:26:58
SONY A700 Field Report Photos and text by Douglas Brown Released in Sept. of 2007, the Sony A700 is a worthy entry in one of the most competitive DSLR market niches - the semi-pro or serious enthusiast level. Clad in a tough magnesium alloy/polycarbon...
0%
whatdigitalcamera.com
Updated:
2015-02-26 08:26:58
Last year Sony launched the mid-range Alpha 100 to much fanfare, but in truth the camera was a Konica Minolta 5D with a few new features. So it’s been with bated breath and ever-rising impatience that we’ve waited for the next model, espe...
Good Fun to use, Great handling, Nice features, Good images...
Bad Topplate buttons are fiddly, Not much else...
Bottom line There’s very little to complain about on the Sony Alpha 700. The time spent with it was an absolute pleasure – we found it very intuitive. Everything you need is easily to hand, so you can concentrate on picture taking rather than scrolling th...
91%
Digitaltrends.com
Updated:
2015-02-26 08:26:58
It must be hard for Sony being number 3 or 4 when it comes to cameras, especially when it dominates just about every other category it enters—other than that little iPod thing the company wishes would go away. HDTVs? Sony is number one. Home aud...
Good Excellent photos, Fast response (5 fps), Built-in stabilization...
Bad Expensive, Heavy, Noise at very high ISOs...
Bottom line Let’s welcome Sony to the top ranks of the D-SLR universe. The alpha DSLR-A700 is an excellent camera and I recommend it without reservation. Although I used it with a killer lens available in a $1,800 USD kit, the camera performed at those nose...
85%
trustedreviews.com
Updated:
2015-02-26 08:26:58
The digital SLR market is dominated by Canon, with a share of around 47 percent for its eight-model range. In second place is Nikon, who's seven models have around 33 percent of the market. In third place is Sony, with a market share of roughly 6.2 percen...
90%
Neocamera.com
Updated:
2015-02-26 08:26:58
Review Introduction The Sony Alpha A700 is the gate-opener for a new batch of DSLR cameras with resolutions of 12 megapixels and functionality aimed at semi-professional photographers. At the same time, this digital SLR is more than a simple resolution...
80%
Megapixel.net
Updated:
2015-02-26 08:27:12
The front and top of the Alpha 700 are constructed of a strong, lightweight magnesium alloy covering a high tensile strength, aluminium alloy chassis, while the back is an engineering-grade plastic. And, although not waterproof or splash proof, all con...
Good Excellent RAW image quality up to 640 ISO, 11point AF system, Bright TTL viewfinder, Super Steady Shot image stabilizer, Enhanced Dynamic range optimization, Antidust system, 3 JPEG quality levels, Superb LCD monitor, Excellent ergonomics...
Bad No Live View mode, Fairly bulky and heavy body, Manually opened flash, HDMI compatible, but no HDMI cable included, AF points LEDs hard to see in daylight...
Bottom line If the trend with many digital SLR cameras has been towards making them more compact, with the Alpha 700, Sony is resolutely taking a much more traditional approach to SLR design. Unlike the A100, the A700 is a big camera and has a hefty weight that ma...
90%
letsgodigital.org
Updated:
2015-02-26 08:27:12
Sony makes a real statement to the competitor with the Sony Alpha 700 digital SLR camera. Time to do some serious business! Firstly the housing is perfectly finished and the camera has an ideal hand-fit. The somewhat heavier weight is obvious and adds...
82%
steves-digicams.com
Updated:
2015-02-26 08:27:12
Sonys new a700 (officially known as the DSLR-A700) displays the evolution of the Maxxum SLR camera line after Sonys acquisition of Konica-Minolta technologies in 2005. The a700 is based on the Konica Minolta Maxxum 7D yet expands that cameras capabi...
0%
dpnow.com
Updated:
2015-02-26 08:27:19
DPNow reports from the European launch of Sonys latest Alpha A700 DSLR including hands-on impressions and sample images to download Magnum Photos Richard Kalvar (above) endorsed the new Sony Alpha A700 during the launch day proceedings, though hinted...
0%
dpreview.com
Updated:
2015-02-26 08:27:19
Its been almost two years since Konica Minolta pulled out of the photo business and transferred its entire camera division to Sony, and well over a year since the first Sony DSLR (the DSLR-A100) was announced. Two years is a long time in the digital S...
Good Good detail at lower sensitivities, very slightly more than ten megapixels but no massive gain, Low noise at higher sensitivities although at the expense of detail (perhaps too much luminance NR), Excellent dynamic range at ISO 200 (more highlight range t...
Bad High sensitivity noise reduction applied before RAW image is produced, Base sensitivity isnt ISO 100, this isnt directly indicated on the camera, Reducing noise reduction setting doesnt make enough difference (doesnt change on-chip NR?), Lack of live view...
Bottom line The Alpha 700 was introduced as a complementary model to the Alpha 100; aimed more at the serious amateur and semi-professional photographer it enters a segment of the market which is buzzing with new models (EOS 40D, D300 and E-3). The A700 clearly h...
85%
dcresource.com
Updated:
2015-02-26 08:27:19
This is a preview of the Sony Alpha DSLR-A700. The camera described in this early is not final, and features and design are subject to change. Sony has requested that photos from the A700 not be posted. When a production model is available, we will h...
0%
cameralabs.com
Updated:
2015-02-26 08:27:19
The Alpha A700 is the highly anticipated second DSLR from Sony and the first to be entirely designed by Sony itself. Announced in September 2007 it fills a gap above the original A100 body, targeting serious enthusiasts and semi-pro photographers with...
Good Good build quality and ergonomics, Superb quality VGA screen, Built-in sensor-shift stabilisation, HDMI port.
Bad 12 Mpixels not much better than 10, Default settings benefit from sharpening, No Live View, upper screen or Wifi option, Very tough rivals in this market.
Bottom line final production model The Sony Alpha DSLR-A700 is certainly an impressive DSLR and a significant step-up from the debut A100. It proves Sony can produce a camera tailored for higher-end enthusiasts while also incorporating the neat gadgets we’ve co...
87%