location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-BBA camera case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-BBA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-BBA show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:07:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony LCS-BBA camera case Black :
The short editorial description of Sony LCS-BBA camera case Black

LCS-BBA - Soft carrying case
More>>>
Sony LCS-BBA camera case Black:
The official marketing text of Sony LCS-BBA camera case Black as supplied by the manufacturer

- Handycam storage and carrying case.
- Allows for easy storage of camcorder and accessories.
- Conveniently carry in another case or travel bag.
- Approx size (mm) W 190 x H 90 x D 110.
- Weight approx 125g.

Short summary description Sony LCS-BBA camera case Black:
This short summary of the Sony LCS-BBA camera case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-BBA, Black

Long summary description Sony LCS-BBA camera case Black:
This is an auto-generated long summary of Sony LCS-BBA camera case Black based on the first three specs of the first five spec groups.

Sony LCS-BBA. Product color: Black

Features
Product color *
Black
Weight & dimensions
Weight
4.41 oz (125 g)
Other features
Dimensions (WxDxH)
7.48 x 4.33 x 3.54" (190 x 110 x 90 mm)
Country Distributor
United Kingdom 1 distributor(s)