location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series XV1633/01R1 vacuum accessory/supply Handheld vacuum Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XV1633/01R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XV1633/01R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389052637
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 21:53:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series XV1633/01R1 vacuum accessory/supply Handheld vacuum Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Suitable for vacuum cleaner type: Handheld vacuum
  • - Black
  • - Brand compatibility: Philips
  • - 1 pc(s)
More>>>
Short summary description Philips 3000 series XV1633/01R1 vacuum accessory/supply Handheld vacuum Battery:
This short summary of the Philips 3000 series XV1633/01R1 vacuum accessory/supply Handheld vacuum Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series XV1633/01R1, Handheld vacuum, Battery, Black, Lithium-Ion (Li-Ion), 25.2 V, 5 h

Long summary description Philips 3000 series XV1633/01R1 vacuum accessory/supply Handheld vacuum Battery:
This is an auto-generated long summary of Philips 3000 series XV1633/01R1 vacuum accessory/supply Handheld vacuum Battery based on the first three specs of the first five spec groups.

Philips 3000 series XV1633/01R1. Suitable for vacuum cleaner type: Handheld vacuum, Product type: Battery, Product color: Black. Quantity per pack: 1 pc(s)

Features
Suitable for vacuum cleaner type *
Handheld vacuum
Product type *
Battery
Product color
Black
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
25.2 V
Features
Battery recharge time
5 h
Brand compatibility
Philips
Compatibility
XC3031, XC3032, XC3033, XC3131, XC3132, XC3133
Packaging content
Quantity per pack *
1 pc(s)