Philips logo

Philips 3000 series XC3131/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12846
Info modified on:
31 Jul 2025, 03:25:09
Short summary description Philips 3000 series XC3131/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black, Blue:

Philips 3000 series XC3131/01R1, Electric broom, Bagless, Black, Blue, Rectangular, Dry&wet, Cyclonic

Long summary description Philips 3000 series XC3131/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black, Blue:

Philips 3000 series XC3131/01R1. Product type: Electric broom, Dust container type: Bagless, Product color: Black, Blue. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 14.9" (379 mm), Package depth: 5.28" (134 mm), Package height: 28.8" (732 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.