location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series XC3033/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC3033/01R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XC3033/01R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389045790
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 21:07:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series XC3033/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry Bagless Black, Green
  • - Vacuum air filtering: Cyclonic Cyclonic/filtering 80 dB
  • - Removable handheld vacuum
  • - Battery Lithium-Ion (Li-Ion) 25.2 V Runtime: 60 min
More>>>
Short summary description Philips 3000 series XC3033/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green:
This short summary of the Philips 3000 series XC3033/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series XC3033/01R1, Electric broom, Bagless, Black, Green, Rectangular, Dry, Cyclonic

Long summary description Philips 3000 series XC3033/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green:
This is an auto-generated long summary of Philips 3000 series XC3033/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green based on the first three specs of the first five spec groups.

Philips 3000 series XC3033/01R1. Product type: Electric broom, Dust container type: Bagless, Product color: Black, Green. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 14.9" (379 mm), Package depth: 5.28" (134 mm), Package height: 28.8" (732 mm)

Design
Product type *
Electric broom
Dust container type *
Bagless
Product color *
Black, Green
Removable handheld vacuum *
Yes
Brush shape
Rectangular
Performance
Cleaning type *
Dry
Vacuum air filtering *
Cyclonic
Dirt separating method *
Cyclonic/filtering
Air filtration stages quantity
3
Turbo
Yes
Noise level
80 dB
Built-in LED lighting
Yes
Maximum airflow
14.4 l/min
Ergonomics
Handle type
Loop handle
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
25.2 V
Removable battery
Yes
Runtime
60 min
Runtime with motorized brush (high speed)
15 min
Packaging data
Package width
14.9" (379 mm)
Package depth
5.28" (134 mm)
Package height
28.8" (732 mm)
Weight & dimensions
Weight
3.31 lbs (1.5 kg)