location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maped 242426 triangle 45° triangle Plastic Blue, Translucent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maped Check ‘Maped’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
242426
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
242426
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3154142424266
Category:
Three-sided shapes.
Triangles Check ‘Maped’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maped: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2019 17:30:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Maped 242426 triangle 45° triangle Plastic Blue, Translucent :
The short editorial description of Maped 242426 triangle 45° triangle Plastic Blue, Translucent

26 cm, 45°
More>>>
Short summary description Maped 242426 triangle 45° triangle Plastic Blue, Translucent:
This short summary of the Maped 242426 triangle 45° triangle Plastic Blue, Translucent data-sheet is auto-generated and uses the product title and the first six key specs.

Maped 242426, 45° triangle, Plastic, Blue, Translucent, 10.2" (26 cm), Hanging bag

Long summary description Maped 242426 triangle 45° triangle Plastic Blue, Translucent:
This is an auto-generated long summary of Maped 242426 triangle 45° triangle Plastic Blue, Translucent based on the first three specs of the first five spec groups.

Maped 242426. Type: 45° triangle, Material: Plastic, Product color: Blue, Translucent. Side length: 10.2" (26 cm). Package type: Hanging bag

Brand Image Article code product Stock Price from
Maped

Maped Flex 60° triangle Plastic Blue, Translucent
(show image)
244621 Flex 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 242421 triangle 45° triangle Plastic Blue, Translucent
(show image)
242421 242421 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 242621 triangle 60° triangle Plastic Blue, Translucent
(show image)
242621 242621 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped Flex 45° triangle Plastic Green, Translucent
(show image)
244421 Flex 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped Flex 45° triangle Plastic Blue, Translucent
(show image)
244426 Flex 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped Flex 60° triangle Plastic Blue, Translucent
(show image)
244626 Flex 0.00
(excl. VAT)
0 (incl. VAT)