Maped logo

Maped Flex 60° triangle Plastic Blue, Translucent

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44155
Info modified on:
03 Jun 2018, 11:47:24
Long product name Maped Flex 60° triangle Plastic Blue, Translucent:

26 cm, 60°, plastic

Short summary description Maped Flex 60° triangle Plastic Blue, Translucent:

Maped Flex, 60° triangle, Plastic, Blue, Translucent, 10.2" (26 cm), Hanging bag

Long summary description Maped Flex 60° triangle Plastic Blue, Translucent:

Maped Flex. Type: 60° triangle, Material: Plastic, Product color: Blue, Translucent. Side length: 10.2" (26 cm). Package type: Hanging bag

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.