Maped logo

Maped 242621 triangle 60° triangle Plastic Blue, Translucent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49242
Info modified on:
13 Mar 2019, 12:06:15
Long product name Maped 242621 triangle 60° triangle Plastic Blue, Translucent:

21 cm, 60°

Short summary description Maped 242621 triangle 60° triangle Plastic Blue, Translucent:

Maped 242621, 60° triangle, Plastic, Blue, Translucent, 8.27" (21 cm), Hanging bag

Long summary description Maped 242621 triangle 60° triangle Plastic Blue, Translucent:

Maped 242621. Type: 60° triangle, Material: Plastic, Product color: Blue, Translucent. Side length: 8.27" (21 cm). Package type: Hanging bag

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.