location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36XLA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C2190E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646965019 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:52:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Standard Yield
  • - 1 pc(s)
Long product name Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black :
The short editorial description of Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black

36XLA Black Print Cartridge
More>>>
Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black:
The official marketing text of Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black as supplied by the manufacturer

- 2x more pages!
- Lexmark Return Program helps to protect the environment by recycling returned cartridges
- Create high-quality prints at business class speeds
- Increased reliability and consistent print quality thanks to redundant printhead nozzles
- Print laser quality documents with sharp black text
- Use Lexmark genuine ink and paper for best results!

Short summary description Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black:
This short summary of the Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 36XLA, Standard Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black:
This is an auto-generated long summary of Lexmark 36XLA ink cartridge 1 pc(s) Original Standard Yield Black based on the first three specs of the first five spec groups.

Lexmark 36XLA. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Lexmark X4650 Lexmark X6650 Lexmark X5650 Lexmark X6675 Lexmark Z2420
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Weight & dimensions
Package weight
2.12 oz (60 g)
Logistics data
Quantity per pallet
4032 pc(s)
Pallet weight
652.6 lbs (296 kg)
Other features
Package dimensions (WxDxH)
2.76 x 1.5 x 3.86" (70 x 38 x 98 mm)
Archival storage life
2 year(s)
Pallet weight (imperial)
652 lbs
Quantity outer carton
48 pc(s)