location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20R1005
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 13 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Wi-Fi
  • - 16.5 lbs (7.5 kg)
Guarantee: 3 years
Long product name Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi :
The short editorial description of Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi

X6650, print colour: 4800x1200DPI, scan: 600x1200DPI, CIS, 48-bit, fax: 33.6Kbps, OLED, USB 2.0, PictBridge, IEEE 802.11 b/g, 7.5kg, 48dB, black/grey
More>>>
Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:
The official marketing text of Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi as supplied by the manufacturer

Enjoy professional productivity at home with the Lexmark X6650! Experience the convenience of built-in 802.11b/g wireless connectivity, coupled with fast print speeds, lab-quality, photo printing, 1-touch copies and full feature fax with 25-page automatic document feeder! Benefit from the 3 year guarantee upon registration and lifetime support.

- Convenience and flexibility with built-in 802.11b/g wireless technology. Compatible with 802.11n;
- Full feature fax with 25 page automatic document feeder;
- Lab-quality photos with direct photo printing from Memory Cards, USB drive or with PictBridge;
- Print fast! Up to 25 ppm black and 18 ppm colour;
- Fast and easy install.

Short summary description Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:
This short summary of the Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X6650, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X6650. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 3 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
3 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
2 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scan technology
CIS
Input color depth
48 bit
Fax
Duplex faxing
No
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 432 mm
Paper tray media types *
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Matte paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter, Statement
Envelopes sizes
6 3/4, 9, 10, C5, DL
Paper handling
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SDHC, xD
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
43 dB
Sound pressure level (scanning)
37 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Display
OLED
Display resolution
128 x 32 pixels
Display number of lines
2 lines
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Certificates
Certification
CSA, ICES, CE, GS, SEMKO, V85, CCC, BSMI, METI, VCCI, FCC, UL, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
16.5 lbs (7.5 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
18.3 x 11.6 x 8.07" (465 x 295 x 205 mm)
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
21.5 x 12.4 x 16.6" (545 x 316 x 421 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:19:48
Uk has collected 7 expert reviews for Lexmark X6650 Inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
practicalphotography.com
Updated:
2013-11-13 20:19:47
The Lexmark X6650 features a 4-in-1 colour ink system with optional 6-colour photo printing and wireless connectivity.This is a wide and tall model and, as a result, the Lexmark X6650 feels a little bulky, but it looks the part with a smart black and s...
80%
technologytell.com
Updated:
2013-11-13 20:19:47
Aside from the Wi-Fi feature, the thing most marking this as a good family device is the productivity software. It includes basic photo editing/fixing, creative projects, Web printing options (you can opt to install the browser tool bar or not) and optical...
0%
printercomparison.com
Updated:
2013-11-13 20:19:47
The Lexmark X6650 is a feature-rich all-in-one inkjet printer that doesn’t break the bank… a seemingly perfect choice for this holiday season. This printer features a built-in scanner, copier, fax machine, photo printer with a built-in card reader and...
Good Easy setup, intuitive menus, Overall solid selection of features (wireless allinone, builtin memory card reader, fast printing), Reasonably quiet, Affordably priced...
Bad LCD display panel is small and almost useless, Ink cartridges are temperamental and sometimes don’t register after being loaded into the printer, PictBridge direct photo printing from camera to printer produces lower quality prints, Scanner resolution isn’t very impressive...
Bottom line At the end of the day the Lexmark X6650 all-in-one inkjet printer is a low-priced and reasonably full-featured machine. Most consumers looking for a good deal on an easy-to-use all-in-one printer will find the X6650 meets or exceeds expectations. The o...
0%
hardwarecentral.com
Updated:
2013-11-13 20:19:48
Wanna buy a printer, copier, fax, and scanner for $32.50 each? Lexmarks latest entry in the multifunction market is a $130 inkjet all-in-one with a few handy extras (wireless network printing and an automatic document feeder, for instance) and some of...
67%