Lexmark logo

Lexmark X3650 Inkjet A4 4800 x 1200 DPI 15 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66119
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 Year
Long product name Lexmark X3650 Inkjet A4 4800 x 1200 DPI 15 ppm:

X3650 - 3-in-1, Inkjet, 1200x1200 dpi, 15ppm, 50dBA, Card Reader, USB 2.0, OLED display, 5.1kg

Lexmark X3650 Inkjet A4 4800 x 1200 DPI 15 ppm:

Fast print speeds, versatile functionality and brilliant photo quality, in one sleek design.

Quick Connect laptop port for easy connection and printing from laptops

Easy, 1-touch copy

Vibrant OLED display provides clear text for easy operation

Lab-quality, vivid photo printing with memory cards, Pictbridge™ or USB Flash drive

Print Fast! Up to 25 ppm black and 18 ppm colour

Short summary description Lexmark X3650 Inkjet A4 4800 x 1200 DPI 15 ppm:

Lexmark X3650, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description Lexmark X3650 Inkjet A4 4800 x 1200 DPI 15 ppm:

Lexmark X3650. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 3 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.