location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38240NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896382409 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:49
The date of the most recent change of the data-sheet in Icecat's system
Kensington K38240NA user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Hub interfaces: DisplayPort, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ports quantity: 10
  • - HD type: 2K Ultra HD
  • - USB Power Delivery
  • - Black
Guarantee: 3 years
Long product name Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA) :
The short editorial description of Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA)

SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA)
More>>>
Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA):
The official marketing text of Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA) as supplied by the manufacturer

For over 35 years, Kensington has been The Professionals’ Choice for desktop productivity solutions. Supporting the latest technology, while extending the life of your docking solution investments, Kensington has engineered the SD4700P Universal USB-C and USB-A Hybrid Docking Station using the most stable and trusted technology. Accommodating the latest computers with USB-C ports, while also accommodating legacy computers with USB-A ports, the SD4700P Universal USB-C and 3.0 Docking Station is the ideal docking solution for computing environments transitioning to USB-C.

Short summary description Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA):
This short summary of the Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA) data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA), USB 3.2 Gen 1 (3.1 Gen 1) Type-C, DisplayPort, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Kensington, 2560 x 1600 pixels, Black, 60 W

Long summary description Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA):
This is an auto-generated long summary of Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA) based on the first three specs of the first five spec groups.

Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Hybrid Dock - 60W PD-DP & HDMI - Windows/macOS (TAA). Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: DisplayPort, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Cable lock slot type: Kensington. Maximum resolution (HDMI): 2560 x 1600 pixels, Product color: Black, USB Power Delivery up to: 60 W. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000,10 Mbit/s. Other operating systems supported: ChromeOS, Compatible operating systems: Chrome OS 44 or above; Windows 7 or above; macOS 10.14 or above. Width: 7.87" (200 mm), Depth: 3.58" (91 mm), Height: 1.18" (30 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
DisplayPort, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity
1
HDMI version
1.3
DisplayPorts quantity
1
USB ports quantity
6
Combo headphone/mic port
Yes
Ports quantity *
10
Ethernet LAN (RJ-45) ports
1
Cable lock slot type
Kensington
DC-in jack
Yes
Features
Maximum resolution (HDMI)
2560 x 1600 pixels
Product color
Black
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
Features
HD type
2K Ultra HD
Number of displays supported
2
Plug and Play
Yes
Network
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
100, 1000, 10 Mbit/s
Power
USB charging port
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Compatible operating systems
Chrome OS 44 or above; Windows 7 or above; macOS 10.14 or above
Weight & dimensions
Width
7.87" (200 mm)
Depth
3.58" (91 mm)
Height
1.18" (30 mm)
Weight
9.59 oz (272 g)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)