location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Docking Station VESA Mounting Plate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Docking Station VESA Mounting Plate
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33959WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339595 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Kensington K33959WW user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K33959WW user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Docking Station VESA Mounting Plate
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Trusted Kensington compatibility – Works with a growing list of Kensington’s award-winning docking stations, including SD5550T, SD5200T, SD4900P, SD4800P, SD4700P, SD3650, SD3600, SD2400T and SD2000P.
  • - Compatible with monitors featuring either 75mm or 100mm VESA layout
  • - Adjustable during installation to place the dock at your desired height setting
Long product name Kensington Docking Station VESA Mounting Plate :
The short editorial description of Kensington Docking Station VESA Mounting Plate

Docking Station VESA Mounting Plate
More>>>
Kensington Docking Station VESA Mounting Plate:
The official marketing text of Kensington Docking Station VESA Mounting Plate as supplied by the manufacturer

If you’re incorporating a Kensington Docking Station into your system, such as the SD3600, but you have limited desktop space, the Docking Station Mounting Plate is the ideal complement. It allows you to mount the dock on the back of your VESA-compatible monitor even if it’s attached to a monitor arm. The mounting plate also has special slots that let you adjust the placement of the dock to your preferred location.

Short summary description Kensington Docking Station VESA Mounting Plate:
This short summary of the Kensington Docking Station VESA Mounting Plate data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Docking Station VESA Mounting Plate, Black

Long summary description Kensington Docking Station VESA Mounting Plate:
This is an auto-generated long summary of Kensington Docking Station VESA Mounting Plate based on the first three specs of the first five spec groups.

Kensington Docking Station VESA Mounting Plate. Product color: Black

Zero Desktop Footprint
Zero Desktop Footprint

Designed to allow you to remove the docking station from your desktop, freeing up space so you can better utilize the space for other accessories or just leave the desktop uncluttered

VESA Compatible
VESA Compatible

Easily mount the dock to the backside of your monitor, whether it’s on a stand or attached to a monitor arm. Compatible with 75mm or 100mm VESA hole layout in either an up-down or left-right orientation

Adjustable Placement
Adjustable Placement

Specially designed slots in the mounting plate allow you to slide the docking station to your preferred position before tightening it into place

Technical details
Product color *
Black
Form factor
VESA 75x75mm; VESA 100x100mm
Country of origin
China
Technical details
VESA mounting
Yes
Panel mounting interface
75 x 75, 100 x 100 mm
Weight & dimensions
Weight
7.41 oz (210 g)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)