location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K38310EU power adapter/inverter Indoor 60 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60W USB-A Power Splitter for SD4700P, SD4750P, SD4780P and SD4900P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38310EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252594332 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 16:54:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K38310EU power adapter/inverter Indoor 60 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Uses the power supply from SD4700P, SD4750P or SD4900P to provide power to USB 3.0 enabled laptops that support 20V/60W. *The power splitter only provides up to 60W of power and is not intended for use with laptops under 20V/60W.*
  • - 8 power tip adapters can be dongle-connected for quick access and provide connectivity options for Dell, HP, Lenovo and other leading manufacturers (retention rings included)
  • - 1m laptop cable provides ideal length for various connection needs and accommodates multiple power tips to be tethered to the cable at one time via four power adapter retention rings – providing a convenient solution for mixed deployments or shared workspaces
  • - 0.5-m power plug cable connects to the dock and supports a tidy and tangle-free connection
Guarantee: 3 years
Long product name Kensington K38310EU power adapter/inverter Indoor 60 W Black :
The short editorial description of Kensington K38310EU power adapter/inverter Indoor 60 W Black

60W USB-A Power Splitter for SD4700P, SD4750P, SD4780P and SD4900P
More>>>
Kensington K38310EU power adapter/inverter Indoor 60 W Black:
The official marketing text of Kensington K38310EU power adapter/inverter Indoor 60 W Black as supplied by the manufacturer

The Kensington 60W USB-A Power Splitter provides a power delivery option for USB-A laptops. This is a productive and cost-effective solution for environments with mixed deployments or shared workspaces, including hot-desking and hotelling. While our USB-C and USB-A Docking Stations (SD4700P, SD4750P, SD4780P and SD4900P) already provide Power Delivery (PD) for USB-C enabled devices supporting PD, the 60W USB-A Power Splitter allows for a truly universal solution that will power your USB-A enabled laptops through the same docking station – providing your business with a scalable and standardized docking solution as you cross over from USB-A to USB-C enabled mobile devices.

Uses the power supply from SD4700P, SD4750P, SD4780P or SD4900P to provide power to USB-A enabled laptops that support 20V/60W. *The power splitter only provides up to 60W of power and is not intended for use with laptops under 20V/60W.*
8 power tip adapters can be dongle-connected for quick access and provide connectivity options for Dell, HP, Lenovo and other leading manufacturers (retention rings included)
1m laptop cable provides ideal length for various connection needs and accommodates multiple power tips to be tethered to the cable at one time via four power adapter retention rings – providing a convenient solution for mixed deployments or shared workspaces
0.5-m power plug cable connects to the dock and supports a tidy and tangle-free connection

Short summary description Kensington K38310EU power adapter/inverter Indoor 60 W Black:
This short summary of the Kensington K38310EU power adapter/inverter Indoor 60 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K38310EU, Universal, Indoor, 60 W, Any brand, SD4700P, SD4750P, SD4900P, Black

Long summary description Kensington K38310EU power adapter/inverter Indoor 60 W Black:
This is an auto-generated long summary of Kensington K38310EU power adapter/inverter Indoor 60 W Black based on the first three specs of the first five spec groups.

Kensington K38310EU. Purpose: Universal, Power supply type: Indoor, Output power: 60 W. Product color: Black. Weight: 2.82 oz (80 g). Quantity per pack: 1 pc(s)

60W laptop power
60W laptop power

Uses the power supply from SD4700P, SD4750P, SD4780P or SD4900P to provide power to USB-A enabled laptops that support 20V/60W. *The power splitter only provides up to 60W of power and is not intended for use with laptops under 20V/60W.*

8 power tip adapters
8 power tip adapters

Can be dongle-connected for quick access using the included retention rings and provide connectivity options for Dell, HP, Lenovo and other leading manufacturers (see details).

1m laptop cable
1m laptop cable

Provides ideal length for various connection needs and accommodates multiple power tips to be tethered to the cable at one time via four power adapter retention rings – providing a convenient solution for mixed deployments or shared workspaces.

0.5m power plug cable
0.5m power plug cable

Connects to the dock and supports a tidy and tangle-free connection.

Features
Purpose *
Universal
Power supply type *
Indoor
Output power *
60 W
Supplementary power connectors
8
Detachable power connectors
Yes
Brand compatibility
Any brand
Compatibility
SD4700P, SD4750P, SD4900P
Design
Product color *
Black
Weight & dimensions
Weight
2.82 oz (80 g)
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)