location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Macro Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Macro Puzzle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53328 show
Show alternative article codes used in the online market place
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Goula Macro Puzzle :
The short editorial description of Goula Macro Puzzle

Goula Macro Puzzle, 1+
More>>>
Short summary description Goula Macro Puzzle:
This short summary of the Goula Macro Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Macro Puzzle, Child, Boy/Girl, 1 yr(s), 28 pc(s), 10" (255 mm), 2.95" (75 mm)

Long summary description Goula Macro Puzzle:
This is an auto-generated long summary of Goula Macro Puzzle based on the first three specs of the first five spec groups.

Goula Macro Puzzle. Recommended age group: Child, Suggested gender: Boy/Girl, Recommended age (min): 1 yr(s). Number of pieces: 28 pc(s), Package width: 10" (255 mm), Package depth: 2.95" (75 mm). Package volume: 4590 cm³, Pallet width: 39.4" (100 cm), Pallet length: 47.2" (120 cm)

Features
Recommended age group *
Child
Suggested gender
Boy/Girl
Recommended age (min)
1 yr(s)
Packaging data
Number of pieces
28 pc(s)
QR code
No
Package width
10" (255 mm)
Package depth
2.95" (75 mm)
Package height
9.45" (240 mm)
Package weight
31.7 oz (900 g)
Logistics data
Package volume
4590 cm³
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Master (outer) case width
21.3" (540 mm)
Master (outer) case length
196.9" (5000 mm)
Master (outer) case height
12.6" (320 mm)
Master (outer) case weight
34 lbs (15.4 kg)
Master (outer) case volume
86400 cm³
Quantity per master (outer) case
16 pc(s)