location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Domino Textures

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Domino Textures
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50312 show
Show alternative article codes used in the online market place
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Goula Domino Textures :
The short editorial description of Goula Domino Textures

Goula Domino Textures, 3+
More>>>
Goula Domino Textures:
The official marketing text of Goula Domino Textures as supplied by the manufacturer

A wooden domino set of 28 pieces with 7 different textures and colors. Feel and recognize the different surfaces while playing this game!
The 28 domino pieces are made of a very good quality wood. Including a how to play instruction sheet.
Suitable for children aged 3 and older.

Short summary description Goula Domino Textures:
This short summary of the Goula Domino Textures data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Domino Textures, Child, Boy/Girl, 3 yr(s), Spain, 28 pc(s), 7.87" (200 mm)

Long summary description Goula Domino Textures:
This is an auto-generated long summary of Goula Domino Textures based on the first three specs of the first five spec groups.

Goula Domino Textures. Recommended age group: Child, Suggested gender: Boy/Girl, Recommended age (min): 3 yr(s). Number of pieces: 28 pc(s), Package width: 7.87" (200 mm), Package depth: 0.984" (25 mm). Package volume: 1675 cm³, Pallet width: 39.4" (100 cm), Pallet length: 47.2" (120 cm)

Features
Recommended age group *
Child
Suggested gender
Boy/Girl
Recommended age (min)
3 yr(s)
Country of origin
Spain
Packaging data
Number of pieces
28 pc(s)
QR code
No
Package width
7.87" (200 mm)
Package depth
0.984" (25 mm)
Package height
13.2" (335 mm)
Package weight
29.8 oz (845 g)
Logistics data
Package volume
1675 cm³
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Master (outer) case width
16.5" (420 mm)
Master (outer) case length
16.5" (420 mm)
Master (outer) case height
6.3" (160 mm)
Master (outer) case weight
24.5 lbs (11.1 kg)
Master (outer) case volume
28224 cm³
Quantity per master (outer) case
12 pc(s)