location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 55124 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Families Association
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55124 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446551240
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 15:57:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Goula 55124 learning toy :
The short editorial description of Goula 55124 learning toy

Asociacion Familias, 3+
More>>>
Goula 55124 learning toy:
The official marketing text of Goula 55124 learning toy as supplied by the manufacturer

Educational Puzzle 30 pieces. Differentiating and arranging pictures by concepts. Improves Vocabulary.

Short summary description Goula 55124 learning toy:
This short summary of the Goula 55124 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 55124, 2 yr(s), Wood, Multicolor

Long summary description Goula 55124 learning toy:
This is an auto-generated long summary of Goula 55124 learning toy based on the first three specs of the first five spec groups.

Goula 55124. Recommended age (min): 2 yr(s), Minimum number of players: 1, Material: Wood, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Wood
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Minimum number of players *
1
Country of origin
China
Learning & training skills
Learning & training skills
Visual & memory training, Hand-eye coordination development, Fine motor skills training, Motor skills training
Weight & dimensions
Weight
16.2 oz (460 g)
Packaging data
Package width
12.6" (320 mm)
Package depth
0.354" (9 mm)
Package height
12.6" (320 mm)
Package weight
19.8 oz (560 g)
Package tare weight
3.53 oz (100 g)
Logistics data
Customs product code (TARIC)
95030099
Number of layers per pallet
3 pc(s)
Quantity per pallet
576 pc(s)
Master (outer) case width
13.2" (335 mm)
Master (outer) case length
5.91" (150 mm)
Master (outer) case height
13.4" (340 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case net weight
18.3 lbs (8.32 kg)
Master (outer) case tare weight
14.1 oz (400 g)
Master (outer) case weight
19.2 lbs (8.72 kg)
Master (outer) case volume
16515.5 cm³
Pallet height
46.1" (117 cm)
Pallet weight
955.9 lbs (433.6 kg)
Number of cartons per pallet
48 pc(s)
Number of cartons per pallet layer
16 pc(s)