location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 210A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210A Magenta Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2103A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808760204 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 01:31:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 210A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP TerraJet Toner Cartridges are responsibly designed with quality printing and built-in security.
  • - HP 120 ink cartridge works with: HP LaserJet Pro 4201, 4301
  • - (~1,800) pages
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Truer-to-life colors and higher efficiency toner[1,2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Lower carbon footprint.[12] Consistent, high-quality color printing. Meeting eco-label emissions criteria for indoor air quality. More vibrant, natural-looking images and sharper details.[1] Faster print speeds. Protected supply chain integrity.[14]
  • - The next generation of HP Toner and Cartridge technology, TerraJet Toner Cartridges and packaging are completely redesigned for sustainability, outstanding printing performance and security you can trust. Engineered for a lower carbon footprint[12] with less new plastic and less energy use,[6,7,8] efficient toner use with an innovative toner particle design for reduced waste, and outstanding quality printing with built-in security,[13,14] HP takes toner and cartridge technology to the next level.
  • - What's in the box: HP Toner Cartridge
Long product name HP 210A Magenta Original LaserJet Toner Cartridge :
The short editorial description of HP 210A Magenta Original LaserJet Toner Cartridge

210A Magenta Original LaserJet Toner Cartridge
More>>>
HP 210A Magenta Original LaserJet Toner Cartridge:
The official marketing text of HP 210A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer

Lower carbon footprint.[12] Consistent, high-quality color printing. Meeting eco-label emissions criteria for indoor air quality. More vibrant, natural-looking images and sharper details.[1] Faster print speeds. Protected supply chain integrity.[14]

The next generation of HP Toner and Cartridge technology, HP TerraJet Toner Cartridges and packaging are redesigned for a lower carbon footprint,[12] efficient toner use for less waste, and outstanding quality printing with built-in security.[13,14]

Short summary description HP 210A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 210A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 210A Magenta Original LaserJet Toner Cartridge, 1800 pages, Magenta, 1 pc(s)

Long summary description HP 210A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 210A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 210A Magenta Original LaserJet Toner Cartridge. Color toner page yield: 1800 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro 4201, 4202, 4203, 4301, 4302, 4303
Quantity per pack *
1 pc(s)
Color toner cartridges quantity
1
Color toner page yield *
1800 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.17" (55 mm)
Depth
3.07" (78 mm)
Height
11.4" (289 mm)
Weight
14.1 oz (400 g)
Packaging data
Package width
14.3" (364 mm)
Package depth
3.62" (92 mm)
Package height
4.76" (121 mm)
Package weight
20.8 oz (590 g)
Country Distributor
United States 3 distributor(s)
Australia 5 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 210A Magenta Original LaserJet Toner Cartridge:
Disclaimer

[1] Standard print mode for HP Color LaserJet Pro and Enterprise series with HP TerraJet Toner Cartridges compared to predecessors. See http://hp.com/TerraJet/colors .
[12] 2022 Four Elements Consulting LCA study, commissioned by HP, provides a comparative environmental assessment of TerraJet HP Toner Cartridges with thier predecessors utilizing the most current data on production practices, recycling, product quality, and usage trends. See http://hp.com/go/TerraJet-HP4000-2022
[13] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips and packaging security features vary locally by SKU. See http://hp.com/cartridgesecurity .
[14] See ISO/IEC 20243:2018 Open Trusted Technology Provider™ Standard Certification Register. See www.certification.opengroup.org/register/ottps-certification