location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro MFP 4301fdw Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro MFP 4301fdw Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4RA82FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192218716 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2024 03:05:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Color LaserJet Pro MFP 4301fdw Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless; Print from phone or tablet; Automatic document feeder
  • - Print, copy, scan, fax
  • - Print speed up to 35/33 ppm black & color (letter/A4)
  • - Up to 600 x 600 dpi; Up to 38,400 x 600 enhanced dpi
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G; wty ID A001)
Long product name HP Color LaserJet Pro MFP 4301fdw Printer :
The short editorial description of HP Color LaserJet Pro MFP 4301fdw Printer

Color LaserJet Pro MFP 4301fdw Printer
More>>>
HP Color LaserJet Pro MFP 4301fdw Printer:
The official marketing text of HP Color LaserJet Pro MFP 4301fdw Printer as supplied by the manufacturer

Fast color printing and easy management tools. Get a blazing fast color printer and easy management tools with LaserJet Pro.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro MFP 4301fdw Printer:
This short summary of the HP Color LaserJet Pro MFP 4301fdw Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro MFP 4301fdw Printer, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, Blue, White

Long summary description HP Color LaserJet Pro MFP 4301fdw Printer:
This is an auto-generated long summary of HP Color LaserJet Pro MFP 4301fdw Printer based on the first three specs of the first five spec groups.

HP Color LaserJet Pro MFP 4301fdw Printer. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Blue, White

Maximum productivity in full color

Support your business workteam with this compact, high-performing, color printer, ideal for up to 10 users.
Step up your workflow with blazing fast speed to meet high-demand environments.
Avoid interruptions with Wi-Fi® that intelligently looks for the most stable connection to stay on-line. [6]
Look professional on every page with high-quality printing, true-to-life colors and sharp details. [14]

Seamless management

Centralize your print management. HP Web Jetadmin easily adds and updates devices and solutions.[3]
Set up your printers quickly so you can focus more on your business. Make it easy for your team to set up and get back to what matters.

HP Wolf Pro Security

Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are.
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.
Strengthen and simplify compliance. This upgrade applies your business policies across the fleet.[7]

Sustainable printing [4,12,13]

Redesigned Original HP TerraJet Cartridge for reduced plastic use and energy consumption when printing.[12,13]
Trim your paper use. Default duplex setting prints on both sides of each page.
Meet the industry standard for efficiency with Energy Star® rating.[4]
Reduce your footprint. HP Auto-On/Auto-Off technology optimizes printer energy usage and costs.[5]

Business team solution

Support your business workteam with this compact, high-performing, color printer, ideal for up to 10 users.

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments.

Self-healing Wi-Fi.[6]

Avoid interruptions with Wi-Fi® that intelligently looks for the best connection to stay on-line.[6] [6]

True-to-life colors [14]

Look professional on every page with high-quality printing, true-to-life colors and sharp details. [14] [14]

HP Web Jetadmin [3]

Centralize your printer management. HP Web Jetadmin easily adds and updates devices and solutions. [3] [3]

Simple set up

Streamlined set up makes it easy for your team to set up and get back to what matters.

Out-of-the-box ready

Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are.

Optional PIN/pull printing

Add a layer of security. PIN/pull option authenticates your print jobs only when you're present. 

Optional HP Security Manager [7]

Strengthen and simplify compliance. This upgrade applies your policies across the fleet. [7] [7]

Printing
Duplex printing mode
Auto
Resolution color
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
33 ppm
Warm-up time
55 s
Time to first page (black, normal)
9.5 s
Time to first page (color, normal)
10.5 s
Watermark printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
7.6 s
Time to first copy (color, normal)
10 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Software, TWAIN, WIA, File
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input color depth
30 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle *
50000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
212 x 352 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
48 dB
Sound power level (printing)
6.1 dB
Design
Product color *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
4.3"
Control type
Touch
Power
Power consumption (PowerSave)
0.07 W
Power consumption (printing)
585 W
Power consumption (ready)
18 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
0.422 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Linux, Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 22:2008 (International) Class B, CISPR 32:2015 (International) Class B / EN 55032:2015 Class B + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class B, ICES-003, Issue 7 Class B. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
16.6" (421 mm)
Depth
17.1" (435 mm)
Height
15.1" (384 mm)
Packaging data
Package width
23.5" (597 mm)
Package depth
19.6" (497 mm)
Package height
19.4" (492 mm)
Package weight
52 lbs (23.6 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2000 pages
Included cartridge capacity (CMY)
1000 pages
Cables included
AC
Warranty card
Yes
Technical details
Number of cartons per pallet layer
4 pc(s)
Other features
Number of users
10 user(s)
Recommended system requirements
2 GB available hard disk space, Internet connection or USB port, Internet browser.
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Pro MFP 4301fdw Printer:
Disclaimer

[3] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[4] HP calculations based on ENERGY STAR® normalized TEC data comparing HP LaserJet 200-500 series printers at launch. See hp.com/ecosmart
[5] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade. 
[6] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Supports both 5.0 GHz and 2.4 GHz using up to 112 non-overlapping channels vs. only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) v. 2.4 GHz band (up to 72.2 mbps). Learn more at: www.hp.com/go/mobileprinting.
[7] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit hp.com/go/securitymanager.
[12] Plastic reduction calculated per page based on cartridge weight in grams and stated yield in HP TerraJet Cartridges compared to predecessors. See hp.com/TerraJet/plasticreductions.
[13] HP calculations based on Energy Star® normalized TEC data in HP TerraJet Cartridges compared to predecessors. See hp.com/TerraJet/energysaving.
[14] Standard print mode for HP Color LaserJet Pro series with HP TerraJet technology compared to predecessors. See hp.com/TerraJet/colors.

Technical specification disclaimers
For yield information on the cartridge(s) included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country. Please be aware that HP LaserJet Pro 4201 and MFP 4301 series products are ENERGY STAR 3.0 certified in the US and the functionally equivalent HP LaserJet Pro 4202 and MFP 4302 series meet ecolabel energy efficiency limits.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh). Blue Angel TEC based on 230V test result; ENERGY STAR TEC data based on 115V test result.
Values based on 115V test results based on ES test method.
Configuration tested: base model, simplex printing, A4 paper at an average of 33 ppm.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.