location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 550 Sheet Paper Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 550 Sheet Paper Tray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28N93A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908384526 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 03:47:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Color LaserJet 550 Sheet Paper Tray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 850 sheets
  • - Brand compatibility: HP
  • - Blue
Long product name HP Color LaserJet 550 Sheet Paper Tray :
The short editorial description of HP Color LaserJet 550 Sheet Paper Tray

Color LaserJet 550 Sheet Paper Tray
More>>>
HP Color LaserJet 550 Sheet Paper Tray:
The official marketing text of HP Color LaserJet 550 Sheet Paper Tray as supplied by the manufacturer

Add media flexibility and input capacity for greater productivity and less printer management

Short summary description HP Color LaserJet 550 Sheet Paper Tray:
This short summary of the HP Color LaserJet 550 Sheet Paper Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 550 Sheet Paper Tray, Paper tray, HP, Color LaserJet Pro 4201dne (4RA85E), Color LaserJet Pro 4201dn (4RA85F), Color LaserJet Pro..., 850 sheets, Blue, Vietnam

Long summary description HP Color LaserJet 550 Sheet Paper Tray:
This is an auto-generated long summary of HP Color LaserJet 550 Sheet Paper Tray based on the first three specs of the first five spec groups.

HP Color LaserJet 550 Sheet Paper Tray. Type: Paper tray, Brand compatibility: HP, Compatibility: Color LaserJet Pro 4201dne (4RA85E), Color LaserJet Pro 4201dn (4RA85F), Color LaserJet Pro.... Width: 16.6" (421 mm), Depth: 16.8" (427.4 mm), Height: 5.12" (130 mm). Package width: 19.6" (497 mm), Package depth: 11.2" (284 mm), Package height: 23" (583 mm). Quantity per pallet: 32 pc(s), Quantity per pallet layer: 4 pc(s), EUR-pallet weight: 524.9 lbs (238.1 kg). Standard media sizes: 100 x 148 to 215.9 x 355.6 mm

Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
Color LaserJet Pro 4201dne (4RA85E), Color LaserJet Pro 4201dn (4RA85F), Color LaserJet Pro 4201dwe (4RA86E), Color LaserJet Pro 4201dw (4RA86F), Color LaserJet Pro 4202dn (4RA87F), Color LaserJet Pro 4202dwe(4RA88E), Color LaserJet Pro 4202dw(4RA88F), Color LaserJet Pro 4203dn(4RA89A), Color LaserJet Pro 4203dw(5HH48A), Color LaserJet Pro MFP 4301dwe (4RA80E), Color LaserJet Pro MFP 4301dw (4RA80F), Color LaserJet Pro MFP 4301fdne (4RA81E), Color LaserJet Pro MFP 4301fdn (4RA81F), Color LaserJet Pro MFP 4301fdwe (4RA82E), Color LaserJet Pro MFP 4301fdw (4RA82F), Color LaserJet Pro MFP 4302dwe (4RA83E), Color LaserJet Pro MFP 4302dw (4RA83F), Color LaserJet Pro MFP 4302fdn (4RA84F), Color LaserJet Pro MFP 4302fdwe (5HH64E), Color LaserJet Pro MFP 4302fdw (5HH64F), Color LaserJet Pro MFP 4303dw (5HH65A), Color LaserJet Pro MFP 4303fdn (5HH66A), Color LaserJet Pro MFP 4303fdw (5HH67A). Excludes option codes #B1H, #AB2, #AAC, #B09.
Maximum capacity
850 sheets
Standard media sizes
100 x 148 to 215.9 x 355.6 mm
Features
Product color
Blue
Country of origin
Vietnam
Weight & dimensions
Width
16.6" (421 mm)
Depth
16.8" (427.4 mm)
Height
5.12" (130 mm)
Weight
10.1 lbs (4.6 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
11.2" (284 mm)
Package height
23" (583 mm)
Package weight
15 lbs (6.8 kg)
Logistics data
Pallet dimensions (W x D x H)
47.2 x 39.4 x 97.8" (1200 x 1000 x 2483 mm)
Quantity per pallet
32 pc(s)
Pallet weight (imperial)
480 lbs
Quantity per pallet layer
4 pc(s)
EUR-pallet weight
524.9 lbs (238.1 kg)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)