location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro 4202dn Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro 4202dn Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4RA87F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068345570 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 09:05:03
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP 4RA87F user manual (12.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro 4202dn Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print from phone or tablet; Two-sided printing; Optional high-capacity trays
  • - Print
  • - Print speed up to 35/33 ppm black & color (Letter/A4)
  • - Up to 600 x 600 dpi; Up to 38,400 x 600 enhanced dpi
Guarantee: One-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4E; wty ID A033)
Long product name HP Color LaserJet Pro 4202dn Printer :
The short editorial description of HP Color LaserJet Pro 4202dn Printer

Color LaserJet Pro 4202dn Printer
More>>>
HP Color LaserJet Pro 4202dn Printer:
The official marketing text of HP Color LaserJet Pro 4202dn Printer as supplied by the manufacturer

Fast color printing and easy set up. Get a blazing fast color printer and easy set up with LaserJet Pro.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro 4202dn Printer:
This short summary of the HP Color LaserJet Pro 4202dn Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro 4202dn Printer, Laser, Color, 600 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description HP Color LaserJet Pro 4202dn Printer:
This is an auto-generated long summary of HP Color LaserJet Pro 4202dn Printer based on the first three specs of the first five spec groups.

HP Color LaserJet Pro 4202dn Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD, Product color: Blue, White

Maximum productivity in full color

Support your business workteam with this compact, high-performing, color printer, ideal for up to 10 users.
Step up your workflow with blazing fast speed to meet high-demand environments.
Look professional on every page with high-quality printing, true-to-life colors and sharp details. [14]

Simple set up

Quickly set up your printers so you can focus more on your business
Streamlined set up makes it easy for your team to set up and get back to what matters.

Advance your security with HP Wolf Pro

Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are.
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.
Strengthen and simplify compliance. This upgrade/solution applies your business policies across the fleet. [8]

Sustainable printing [4,6,13]

Redesigned Original HP TerraJet Cartridge for reduced plastic use and energy consumption when printing. [13,15]
Trim your paper use. Default duplex setting prints on both sides of each page.
Meet the industry standard for efficiency with Energy Star® rating. [4]
Reduce your footprint. HP Auto-On/Auto-Off technology optimizes printer energy usage and costs. [5]
We take recycling full circle. Our toner cartridges reuse plastic and can be mailed back after use. [6]

Business team solution

Support your business workteam with this compact, high-performing, color printer, ideal for up to 10 users.

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments.

Self-healing Wi-Fi® [7]

[7]

True-to-life colors [14]

Look professional on every page with high-quality printing, true-to-life colors and sharp details. [14] [14]

HP Web Jetadmin. [3]

Centralize your print fleet management. HP Web Jetadmin easily adds and updates devices, solutions, and policies. [3] [3]

Simple set up

Set up your printers quickly so you can focus more on your business. Make it easy for your team to set up and get back to what matters. [2]

Out-of-the-box ready

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Optional PIN/pull printing 

Add a layer of security. PIN/pull option authenticates your print jobs only when you're present. 

Optional HP Security Manager [8]

Strengthen and simplify compliance. This upgrade applies your policies across the fleet. [8] [8]

Printing
Duplex printing mode
Auto
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
33 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
50 s
Time to first page (black, normal)
9.5 s
Time to first page (color, normal)
10.5 s
Print margins (top, bottom, right, left)
0.167" (4.23 mm)
Watermark printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Paper tray 3 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A6, A5
Non-ISO print media sizes
16K, Oficio
JIS B-series sizes (B0...B9)
B6, B5
Envelopes sizes
B5, DL, C5
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6"
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
No
USB port *
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Internal storage capacity
0.5 GB
Built-in processor
Yes
Performance
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.2 dB
Design
Market positioning *
Business
Product color *
Blue, White
Built-in display *
Yes
Display
LCD
Control type
Buttons
Certification
CISPR 22:2008 (International) Class B, CISPR 32:2015 (International) Class B / EN 55032:2015 Class B + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class B, ICES-003, Issue 7 Class B. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
580 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0.07 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
0.395 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Linux, Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Weight & dimensions
Width
16.6" (421 mm)
Depth
16.8" (427 mm)
Height
11.3" (288 mm)
Weight
35.9 lbs (16.3 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
14.9" (379 mm)
Package height
23" (583 mm)
Package weight
41.9 lbs (19 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Included cartridge capacity (CMY)
1000 pages
Cables included
AC
Brand-specific features
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet weight
13.1 oz (370 g)
Number of layers per pallet
3 pc(s)
Quantity per pallet
18 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection or USB port, Internet browser.
Country Distributor
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
España 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Pro 4202dn Printer:
Disclaimer

[3] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.  
[4] HP calculations based on ENERGY STAR® normalized TEC data comparing HP LaserJet 200-500 series printers at launch. See hp.com/ecosmart
[5] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade. 
[6] Recycling: Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. For details, see hp.com/recycle.
[7] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Supports both 5.0 GHz and 2.4 GHz using up to 112 non-overlapping channels vs. only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) v. 2.4 GHz band (up to 72.2 mbps). Learn more at: www.hp.com/go/mobileprinting
[8] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit hp.com/go/securitymanager.
[13] Plastic reduction calculated per page based on cartridge weight in grams and stated yield in HP TerraJet Cartridges compared to predecessors. See hp.com/TerraJet/plasticreductions.
[14] Standard print mode for HP Color LaserJet Pro series with HP TerraJet technology compared to predecessors. See hp.com/TerraJet/colors.
[15] HP calculations based on Energy Star® normalized TEC data in HP TerraJet Cartridges compared to predecessors. See hp.com/TerraJet/energysaving.

Technical specification disclaimers
For yield information on the cartridge(s) included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country. Please be aware that HP LaserJet Pro 4201 and MFP 4301 series products are ENERGY STAR 3.0 certified in the US and the functionally equivalent HP LaserJet Pro 4202 and MFP 4302 series meet ecolabel energy efficiency limits.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh). ENERGY STAR TEC data based on 115V test result;  Blue Angel TEC based on 230V test result.
Values based on 115V test results based on Energy Star test method.
Configuration tested: base model, simplex printing, A4 paper at an average of 34 ppm.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.