location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8A10A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894729200 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:22:43
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, copy, scan
  • - Up to 1200 x 1200 dpi
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan :
The short editorial description of HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan

HP Color LaserJet Enterprise MFP M681dh
More>>>
HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan:
The official marketing text of HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan as supplied by the manufacturer



Simplify security
Rest assured that your fleet is covered, with award-winning HP JetAdvantage Security Manager.
Take the guesswork out of fleet management
Centrally monitor and control your printers with HP Web Jetadmin.





Exceptional quality
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.

Short summary description HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan:
This short summary of the HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan:
This is an auto-generated long summary of HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 47 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Gray

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[2]
Give workgroups what they need to succeed. Easily choose and deploy over 180 HP and third-party solutions.

High speed performance meets energy efficiency

Scanning is now faster than ever; duplex scan speeds up to 111 ipm. Scan to SharePoint and more.
This MFP wakes up fast and prints your first page faster – in as quickly as 9 seconds (M681dh and M681f).[3]
This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[4]
Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes 10.16 x 15.24 cm (4 x 6") to legal.

More. Pages, Performance, and Protection.[5]

ColorSphere3 toner formulation, combined with an automatic media sensor, help provide leading print quality.
Original HP Toner cartridges with JetIntelligence supply 39% more pages per colour cartridge vs predecessor.[5]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[6]

Simplify security

Rest assured that your fleet is covered, with award-winning HP JetAdvantage Security Manager. [12]

Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin. [13]

Exceptional quality

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints. [19]

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Print speed (color, normal quality, A4/US Letter)
47 ppm
Duplex print speed (black, normal quality, A4/US Letter)
47 ppm
Duplex print speed (color, normal quality, A4/US Letter)
47 ppm
Warm-up time
195 s
Time to first page (black, normal)
6.5 s
Time to first page (color, normal)
6.5 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
47 cpm
Copy speed (color, normal quality, A4)
47 cpm
Time to first copy (black, normal)
6.7 s
Time to first copy (color, normal)
7.2 s
Maximum number of copies
9999 copies
N-in-1 copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Network folder, USB, TWAIN, Software
Scan speed (color)
69 ppm
Scan speed (black)
69 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
2000 - 14000 pages per month
Maximum duty cycle *
100000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3, URF
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
Netherlands
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum number of input trays
5
Maximum input capacity
3200 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Network
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
4096 MB
Memory slots
1
Internal storage capacity
500 GB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (scanning)
58 dB
Sound power level (printing)
6.6 dB
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (PowerSave)
0.9 W
Power consumption (printing)
900 W
Power consumption (copying)
900 W
Power consumption (ready)
47 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.672 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ImageREt print technology
HP ImageREt 3600
HP ePrint
Yes
HP Instant Ink
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Security tools
HP JetAdvantage Security Manager
HP Management tools
HP JetAdvantage Security Manager, HP SNMP Proxy Agent, HP Web JetAdmin Software, HP WS Pro Proxy Agent, Printer Administrator Resource Kit(HP Universal Print Driver)
HP Software provided
HP Easy Start, HP JetAdvantage Security Manager, HP PC Send Fax, HP Mobile Printing, HP PCL6 (XPS), HP Proxy Agent, HP Universal Print Drivers, HP Connected, HP Device Experience (DXP)
System requirements
Windows operating systems supported
Windows XP Home, Windows 7, Windows Vista, Windows 10, Windows 8.1, Windows 10 x64, Windows 8.1 x64, Windows XP, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Yes
Mobile operating systems supported
Android 5.0, Android 5.1
Other operating systems supported
Linux, Android
Minimum storage drive space
2000 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2012 (International) - Class A, EN 55032:2012 (EU) - Class A, EN 61000-3-2:2014, EN 61000-3-3:2013, EN 55024:2010; EMC Directive 2014/30/EU; Other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
20.1" (510 mm)
Depth
21.9" (555 mm)
Height
25.9" (658 mm)
Weight
93.3 lbs (42.3 kg)
Packaging data
Package width
28.1" (714 mm)
Package depth
26.7" (677 mm)
Package height
32.1" (816 mm)
Package weight
109.1 lbs (49.5 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet weight
3.81 oz (108 g)
Number of layers per pallet
2 pc(s)
Quantity per pallet
2 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
29.8 x 26.8 x 70.2" (756 x 680 x 1782 mm)
Recommended system requirements
2 GB available hard disk space;
Acoustic power emissions (ready)
46 dB
Acoustic pressure emissions bystander (ready)
32 dB
Software CD
Yes
Disclaimer HP Color LaserJet Enterprise MFP M681dh, Print, copy, scan:
Disclaimer

[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims.
[2] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[3] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[4] Energy claim based on TEC data reported on energystar.gov as of January 2017. Data normalised to determine energy efficiency of in-class laser printers with published speed of 50 to 60 ppm. Subject to device settings. Actual results may vary.
[5] More pages versus predecessor cartridges claim based on page-yield comparison of HP 653X High Yield Color Original LaserJet Toner Cartridges with HP 657X High Yield Color Original LaserJet Toner Cartridges. For more information, see hp.com/go/learnaboutsupplies.
[6] HP 657X High Yield Original LaserJet Toner Cartridges not included; please purchase separately.

[12] Buyer’s Laboratory, Inc. Outstanding Achievement in Security Solutions award, March 2013. For details, see hp.com/large/ipg/gateway/security_center.html.
[13] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Scan software not included in box. HP Scan and TWAIN driver available for download at http://hp.com/support.
High-Performance Secure Hard Disk (AES 256 hardware encryption or greater); Secure erase capabilities (Secure File Erase-Temporary Job Files, Secure Erase-Job Data, Secure ATA Erase-Disk).
With print cartridges.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.
Cartridges included; Yields 10,500 colour (C/Y/M) and 12,500 black pages. Pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies. Pages may vary based on customer printing conditions and usage.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies