location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TAA Version Secure Hard Disk Drive

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAA Version Secure Hard Disk Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EL03A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808394690 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 00:05:20
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Apr 2023
Product end of life date
More>>>
Short summary description HP TAA Version Secure Hard Disk Drive:
This short summary of the HP TAA Version Secure Hard Disk Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP TAA Version Secure Hard Disk Drive, 1 pc(s), 5.93 oz (168.2 g), 6 pc(s), 540 pc(s), 0.174 oz (4.94 g), 18 pc(s)

Long summary description HP TAA Version Secure Hard Disk Drive:
This is an auto-generated long summary of HP TAA Version Secure Hard Disk Drive based on the first three specs of the first five spec groups.

HP TAA Version Secure Hard Disk Drive. Quantity per pack: 1 pc(s). Pallet weight: 5.93 oz (168.2 g), Number of layers per pallet: 6 pc(s), Quantity per pallet: 540 pc(s). Pallet dimensions (W x D x H) (imperial): 48 x 40 x 43.7", Pallet dimensions (W x D x H): 48 x 40 x 43.7" (1219 x 1016 x 1110 mm), Pallet weight (imperial): 370.8 lbs

Technical details
Master (outer) case gross weight (imperial)
10.9 lbs
Number of cartons per pallet layer
5 pc(s)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 43.7"
Logistics data
Pallet dimensions (W x D x H)
48 x 40 x 43.7" (1219 x 1016 x 1110 mm)
Pallet weight (imperial)
370.8 lbs
Pallet weight
5.93 oz (168.2 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
540 pc(s)
Master (outer) case weight
0.174 oz (4.94 g)
Quantity per master (outer) case
18 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)