location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2GB 144-Pin DDR3 TAA Version DIMM memory module

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB 144-Pin DDR3 TAA Version DIMM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NR09A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808481833 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 00:01:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP 2GB 144-Pin DDR3 TAA Version DIMM memory module:
This short summary of the HP 2GB 144-Pin DDR3 TAA Version DIMM memory module data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2GB 144-Pin DDR3 TAA Version DIMM, 1 pc(s), 6 pc(s), 4.4 oz (124.7 g), 4 pc(s), 1728 pc(s), 0.161 oz (4.57 g)

Long summary description HP 2GB 144-Pin DDR3 TAA Version DIMM memory module:
This is an auto-generated long summary of HP 2GB 144-Pin DDR3 TAA Version DIMM memory module based on the first three specs of the first five spec groups.

HP 2GB 144-Pin DDR3 TAA Version DIMM. Quantity per pack: 1 pc(s), Number of cartons per pallet layer: 6 pc(s), Pallet weight: 4.4 oz (124.7 g)

Logistics data
Pallet dimensions (W x D x H) (imperial)
47.2 x 39.4 x 79.8"
Pallet dimensions (W x D x H)
47.2 x 39.4 x 79.8" (1200 x 1000 x 2027 mm)
Pallet weight (imperial)
274.9 lbs
Quantity per pack
1 pc(s)
Logistics data
Number of cartons per pallet layer
6 pc(s)
Pallet weight
4.4 oz (124.7 g)
Number of layers per pallet
4 pc(s)
Quantity per pallet
1728 pc(s)
Master (outer) case weight
0.161 oz (4.57 g)
Quantity per master (outer) case
72 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)