location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro K5400tn Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro K5400tn Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB056A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780985827 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:59
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet Pro K5400tn Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This inkjet printer is all about delivering professional print quality at a low cost. With HP Officejet inks, you achieve savings over laser printers of up to 50% per color page[2] and up to 40% per laser-quality black page.[9]
  • - Print at maximum speeds of 35 ppm black and 34 ppm color.[8] Plus, get Laser Quality Speeds[1] up to 12 ppm black and 10 ppm color.[8]
  • - This powerful color inkjet printer helps keep your business productive. Support high-volume printing with optional high-capacity paper tray and ink cartridges[3]. You can also choose productivity-boosting options like networking and two-sided printing.
  • - Built on a proven, award-winning platform,[6] this color inkjet printer is designed to reduce its impact on the environment by consuming less energy than laser devices[5]. Plus, HP makes it easy to recycle supplies.[12]
Guarantee: One-year limited hardware warranty, 24-hour, 7 days a week Web support, business hour phone support within warranty period
Long product name HP Officejet Pro K5400tn Printer :
The short editorial description of HP Officejet Pro K5400tn Printer

Officejet Pro K5400tn Printer
More>>>
HP Officejet Pro K5400tn Printer:
The official marketing text of HP Officejet Pro K5400tn Printer as supplied by the manufacturer

Produce professional-quality color documents on an inkjet printer for up to 50% lower cost per page than lasers.[2] Print at maximum speeds of 35 ppm black and 34 ppm color[8] or get fast Laser Quality Speeds up to 12 ppm black, 10 ppm color.[1][8]

Short summary description HP Officejet Pro K5400tn Printer:
This short summary of the HP Officejet Pro K5400tn Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro K5400tn Printer

Long summary description HP Officejet Pro K5400tn Printer:
This is an auto-generated long summary of HP Officejet Pro K5400tn Printer based on the first three specs of the first five spec groups.

HP Officejet Pro K5400tn Printer

Save up to 50% per page compared to lasers[2]

Get professional color and laser-quality black at a lower cost per page than lasers with HP Officejet ink
Save money from the start with a lower price than comparable color lasers[7]
You can lower costs with individual inks and HP high-capacity cartridges for twice as many black pages[3]
Create print shop-quality marketing materials for less with the HP 88 Officejet Brochure Value Pack
Enhance the quality of your documents by using everyday papers with the ColorLok symbol

It's got two speeds—fast and faster

Print documents at maximum speeds of 35 ppm black and 34 ppm color[8]
Get professional Laser Quality Speed up to 12 ppm black and 10 ppm color[8]
Work at peak efficiency with optional automatic two-sided printing accessory[7]

Built for serious productivity

Share your printer with optional built-in networking[10]
Work at peak efficiency with optional automatic two-sided printing accessory[7]
Improve efficiency and tackle high-volume printing with an optional 350-sheet paper tray[11]
For high-volume printing, choose high-capacity HP Officejet ink cartridges[3]
Easily keep approximately 15 printers operating smoothly with HP Easy Printer Care Software[4]

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:58:34
Uk has collected 16 expert reviews for HP Officejet Pro K5400tn Printer inkjet printer and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2015-06-25 06:54:43
The Officejet Pro clearly isn't targeted at home users. It'll barely even fit on most desks, despite being only an A4 device. And while £63 won't break the bank, it's still one of the most expensive printers here. However, the Officejet Pro has a lot t...
Bottom line A fast, high-quality printer, with an imposing chassis and great business features...
83%
goodgearguide.com.au
Updated:
2015-06-25 06:54:43
HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough competition for i...
Good Laser-like text quality, great consumable costs...
Bad Some minor colour issues The Final Word HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are i...
Bottom line HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough co...
80%
apcmag.com
Updated:
2015-06-25 06:54:44
Rated at 7,500 pages per month, this is a workhorse rather than a personal printer.The charcoal and silver finish is quite striking, but it is on the bulky side for an A4 inkjet. Not only is it around 2.5 times the width of an A4 page, it's more than...
Good colour prints...
Bad On the noisy side...
70%
gadgetspeak.com
Updated:
2015-06-25 06:54:44
First the all important dimensions for this Officejet printer it is 49x38x21cm and it weights in at 8.8kilos. There are only three buttons on the front edge, the only one you are likely to use is the on/off. There are four tiny LEDs to tell you if any...
76%
itreviews.com
Updated:
2015-06-25 06:54:44
fast and hard-working inkjet printer: Its becoming the norm for small offices and home users to buy a printer thats multifunctional, including the usual trio of copying, scanning and printing functions - and if youre lucky itll send a fax as...
0%
zdnet.co.uk
Updated:
2015-06-25 06:54:44
HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
Good Decently fast text prints, Near to laser quality text, Low perpage costs...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
70%
trustedreviews.com
Updated:
2015-06-25 06:54:44
The Pro suffix to a range of printers and all-in-ones usually denotes a heavyweight office device and this is certainly true of HP's OfficeJet Pro K5400n, though its price, currently just under £80 including VAT, is still substantially cheaper than a colo...
80%
pcmag.com
Updated:
2015-06-25 06:54:44
Back when monochrome laser prices were well into four figures, a lot of people called the ink jet—then a fledgling technology—the poor mans laser. I havent heard that description in a long time—not since ink jets shoved dot matrix printe...
Good Laser-class speed for business applications. Network connector. Built-in duplexer. Two paper trays.
Bad Photo quality is far less than ideal. Photos arent even slightly water resistant.
Bottom line The HP Officejet Pro K5400dtn Color Printer is an affordable business ink jet for a small office or home office, with capable paper handling and top speed for an ink jet...
80%
macworld.com
Updated:
2015-06-25 06:54:44
SummaryPros: Fast; prints decent-quality documents, very good photo prints; streamlined design. Cons: Gray-scale text looks heavy, with occasional smudges; dots are slightly visible in brighter colors. Price as rated: $150 Company: Hewlett-Packard, www...
Good Fast; prints decent-quality documents, very good photo prints; streamlined design.
Bad Gray-scale text looks heavy, with occasional smudges; dots are slightly visible in brighter colors.
Bottom line The HP Officejet Pro K5400’s affordability, speed, and ability to print decent-quality documents and very good photos make it a solid choice. However, businesses will likely be more attracted to this printer line’s midrange model, the Off...
70%
Disclaimer HP Officejet Pro K5400tn Printer:
Disclaimer

[1]Compared to color laser printers under $300. Laser Quality Speed is an HP measurement method representing the print speed of typical office documents in default mode. Compared to published speeds by laser manufacturers as of September 2007. Test methods may vary.
[2]Majority of laser AiOs <$750, OJ Pro with XL cartridges. For details hp.com/go/officejet
[3]Color high-capacity cartridges not included, please purchase separately. Declared yield values for HP 88XL black and color Officejet Ink Cartridges in accordance with ISO/IEC 24711. For more information, visit http://www.hp.com/go/pageyield.
[4]For a detailed printer compatibility matrix, visit: http://www.hp.com/go/epc
[7]HP Auto Two-Sided Print Accessory, part number C9278A, not included on K5400 or K5400tn models. Please purchase separately.
[8]After first page; see http://www.hp.com/go/inkjetprinter for details.
[10]Networking included on K5400dn, K5400tn and K5400dtn models only.
[11]High-capacity paper tray not included on K5400 and K5400dn models. Please purchase separately.