location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 88 print head Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9382A show
Show alternative article codes used in the online market place
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 01:08:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 88 print head Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet
  • - Printing colors: Magenta, Cyan
  • - OEM code: C9382A
  • - Country of origin: Singapore
  • - 1 pc(s)
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 88 print head Inkjet :
The short editorial description of HP 88 print head Inkjet

HP 88 Magenta and Cyan Officejet Printhead with HP Smart Printing Technology
More>>>
HP 88 print head Inkjet:
The official marketing text of HP 88 print head Inkjet as supplied by the manufacturer




Short summary description HP 88 print head Inkjet:
This short summary of the HP 88 print head Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 88, HP Officejet Pro K550, K550dtn, K550dtwn, Inkjet, Magenta, Cyan, C9382A, Singapore, 0.984" (25 mm)

Long summary description HP 88 print head Inkjet:
This is an auto-generated long summary of HP 88 print head Inkjet based on the first three specs of the first five spec groups.

HP 88. Compatibility: HP Officejet Pro K550, K550dtn, K550dtwn, Print technology: Inkjet, Printing colors: Magenta, Cyan. Width: 0.984" (25 mm), Depth: 4.65" (118 mm), Height: 5.71" (145 mm). Package width: 4.65" (118 mm), Package depth: 0.984" (25 mm), Package height: 5.71" (145 mm). Number of cartons per pallet: 150 pc(s), Quantity per pallet: 3600 pc(s), Pallet weight: 15.7 oz (445 g)

Performance
Compatibility *
HP Officejet Pro K550, K550dtn, K550dtwn
Print technology
Inkjet
Printing colors
Magenta, Cyan
OEM code
C9382A
Country of origin
Singapore
Weight & dimensions
Width
0.984" (25 mm)
Depth
4.65" (118 mm)
Height
5.71" (145 mm)
Weight
2.82 oz (80 g)
Packaging data
Package width
4.65" (118 mm)
Package depth
0.984" (25 mm)
Package height
5.71" (145 mm)
Package weight
3.53 oz (100 g)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Logistics data
Number of cartons per pallet
150 pc(s)
Pallet dimensions (W x D x H)
48 x 40 x 78.9" (1219 x 1016 x 2004 mm)
Quantity per pallet
3600 pc(s)
Pallet weight
15.7 oz (445 g)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
0.0988 oz (2.8 g)
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)