HP logo

HP OfficeJet Pro L7780 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9060
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Jun 2011
Guarantee:
Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringOptional service and support packs available for different regionsOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support, plus a toll-free numberstandard statement: HP LimitedStatement: Software media: 90 days; printer: one-year; Ink cartridge: until the HP ink is depleted or the end of warranty date printed on the cartridge has been reached, whichever occurs first. This warranty does not cover HP ink products that have been refilled, remanufactured, refurbished, misused, or tampered with; printheads: one-year; accessories: 1 year unless otherwise stated. Except when purchased as part of a system, HP warrants your graphics peripheral hardware product against defects in materials and workmanship for a period of one year from receipt by the end-user (proof of purchase required). If HP receives notice of such defects during the warranty period, HP will either, at its option, repair or replace products that prove to be defective.
Long product name HP OfficeJet Pro L7780 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:

HP Officejet Pro L7780 All-in-One Print/Fax/Scan/Copy

HP OfficeJet Pro L7780 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:






Short summary description HP OfficeJet Pro L7780 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:

HP OfficeJet Pro L7780, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black, Gray

Long summary description HP OfficeJet Pro L7780 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:

HP OfficeJet Pro L7780. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.