location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ADF Cleaning Cloth Package White 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADF Cleaning Cloth Package
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9943B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2001814898003 show
Category: Cleaning Cloths Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 07:48:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90-day
Long product name HP ADF Cleaning Cloth Package White 10 pc(s) :
The short editorial description of HP ADF Cleaning Cloth Package White 10 pc(s)

HP ADF Cleaning Cloth Package
More>>>
HP ADF Cleaning Cloth Package White 10 pc(s):
The official marketing text of HP ADF Cleaning Cloth Package White 10 pc(s) as supplied by the manufacturer




Short summary description HP ADF Cleaning Cloth Package White 10 pc(s):
This short summary of the HP ADF Cleaning Cloth Package White 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ADF Cleaning Cloth Package, White, 9.17" (233 mm), 1.22" (31 mm), 8.4 oz (238 g), 10 pc(s)

Long summary description HP ADF Cleaning Cloth Package White 10 pc(s):
This is an auto-generated long summary of HP ADF Cleaning Cloth Package White 10 pc(s) based on the first three specs of the first five spec groups.

HP ADF Cleaning Cloth Package. Product color: White. Width: 9.17" (233 mm), Height: 1.22" (31 mm), Weight: 8.4 oz (238 g). Quantity per pack: 10 pc(s)

Features
Product color *
White
Weight & dimensions
Width
9.17" (233 mm)
Weight & dimensions
Height
1.22" (31 mm)
Weight
8.4 oz (238 g)
Packaging content
Quantity per pack *
10 pc(s)
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Suomi 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)