location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanJet Pro 3600 f1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G06A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697674020 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:55:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CIS
  • - USB port
  • - Power supply type: AC 13.31 W
  • - Internal memory: 256 MB Built-in processor 666 MHz
Guarantee: One-year limited hardware warranty, phone and Web support included. Warranty may vary by country as required by law.
Long product name HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White :
The short editorial description of HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White

ScanJet Pro 3600 f1 Flatbed Scanner with HP EveryPage technology.
More>>>
HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White:
The official marketing text of HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White as supplied by the manufacturer

Enhance productivity with reliable and fast, two-sided scanning, a 60-page ADF, and one-button shortcuts.

Boost productivity for professional scanning tasks with the fast, compact, and reliable HP ScanJet Pro, designed for scanning up-to 3,000-pages daily. Automate workflows with one-click shortcuts and fast, two-sided scanning from the auto document feeder.

Short summary description HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White:
This short summary of the HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Pro 3600 f1, 8.5 x 11.7" (216 x 297 mm), 1200 x 1200 DPI, 30 ppm, 30 ppm, 30 ppm, Flatbed & ADF scanner

Long summary description HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White:
This is an auto-generated long summary of HP Scanjet Pro 3600 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 White based on the first three specs of the first five spec groups.

HP Scanjet Pro 3600 f1. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 1200 x 1200 DPI, ADF scan speed (b/w, A4): 30 ppm. Scanner type: Flatbed & ADF scanner, Product color: White. Sensor type: CIS, Daily duty cycle (max): 3000 pages, Scan file formats: BMP, CSV, DOC, DOCX, JPEG, PDF, PNG, RTF, TIFF, TXT, XLS, XLSX. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6. USB version: 3.2 Gen 1 (3.1 Gen 1)

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Grayscale levels
256
ADF scan speed (b/w, A4)
30 ppm
ADF scan speed (grayscale, A4)
30 ppm
ADF scan speed (color, A4)
30 ppm
Design
Scanner type *
Flatbed & ADF scanner
Product color *
White
Built-in display *
No
Performance
Sensor type *
CIS
Scan file formats
BMP, CSV, DOC, DOCX, JPEG, PDF, PNG, RTF, TIFF, TXT, XLS, XLSX
Daily duty cycle (max) *
3000 pages
Scan to
E-mail, PC
Scan drivers
TWAIN
Internal memory
256 MB
Built-in processor
Yes
Processor frequency
666 MHz
Paper handling
Scanning media types supported
Card stock, Envelopes, Labels, Photo paper, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Maximum scan area (ADF)
8.5 x 122" (216 x 3100 mm)
Minimum scan area (ADF)
3.5 x 5.83" (89 x 148 mm)
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
13.31 W
Power consumption (standby)
5.31 W
Power consumption (off)
0.07 W
Sleep mode
Yes
Input voltage
100 - 240 V
Features
HP segment
Business, Home, Home office
Packaging data
Package width
23.6" (600 mm)
Package depth
9.65" (245 mm)
Package height
19.6" (499 mm)
Package weight
16.1 lbs (7.3 kg)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
19.4" (491.5 mm)
Depth
16.6" (422.3 mm)
Height
15.3" (387.4 mm)
Weight
11.9 lbs (5.4 kg)
Packaging content
Cables included
USB
Other features
Scan speed (ADF, A4)
30 ppm
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)