location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2725B#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758563045 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:19:20
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Aug 2023
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Photo paper, Plain paper
  • - Maximum scan size: 8.5 x 14" (216 x 356 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC
Guarantee: One-year limited hardware warranty; For more info please visit us at support.hp.com
Long product name HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White :
The short editorial description of HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

HP Scanjet Enterprise Flow 7500 Flatbed Scanner
More>>>
HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
The official marketing text of HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

Easily integrate this legal flatbed scanner into document workflows. Get rapid scanning and reliable paper handling with HP EveryPage technology1. Workgroups can enhance scans with a suite of comprehensive scan software.

Get fast scanning and excellent image results
Get fast, reliable scanning – up to 50 ppm/100 ipm with 200 dpi in black-and-white, greyscale and colour.
Scan up to 100 pages at a time, and choose from a variety paper types, thicknesses and sizes – up to 86 cm (34 inches) long.
Scan books, ledgers, notes, cards and more using the flatbed scanner.
Customize scanning profiles and easily access them, using the four-line LCD display.

Easily integrate and improve document management
Simplify scanning tasks with HP Smart Document Scan Software and automatically enhance images for ideal scans.
Seamlessly integrate this scanner into existing workflows using full-featured drivers.
Optimize scans with built-in OCR capabilities, then save in a variety of file formats.
Select from several scan-to destinations. Add metadata for easy search, archiving and sharing.

Count on HP reliability and save valuable time
Scan with confidence – HP EveryPage technology keeps scan projects running smoothly.1
Count on dependable all-day operation with a robust scanner built to handle up to 3,000 scanned pages a day.
Easily monitor the system specs and status of your scanner using HP Web Jetadmin.
Take advantage of a one-year warranty and add-ons that are backed by HP's award-winning coverage.

Short summary description HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 7500, 8.5 x 14" (216 x 356 mm), 600 x 600 DPI, 24 bit, 50 ppm, 50 ppm, 100 ipm

Long summary description HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

HP Scanjet 7500. Maximum scan size: 8.5 x 14" (216 x 356 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 3000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5

Scanning
Maximum scan size *
8.5 x 14" (216 x 356 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
50 ppm
ADF scan speed (color, A4)
50 ppm
Duplex ADF scan speed (b/w, A4)
100 ipm
Duplex ADF scan speed (color, A4)
100 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product color *
Black, White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
LED
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, WPD, XLS, XML, XPS
Daily duty cycle (max) *
3000 pages
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
Legal
Yes
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Maximum scan area (ADF)
8.5 x 34" (216 x 864 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (standby)
15.5 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Power supply
50 W
Packaging data
Package width
23.9" (607 mm)
Package depth
20" (507 mm)
Package height
13.5" (342 mm)
Package weight
29.5 lbs (13.4 kg)
System requirements
Minimum storage drive space
300 MB
Minimum RAM
512 MB
Minimum processor
1.3 GHz
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Certificates
Certification
GOST, CE, GS
Weight & dimensions
Width
20.3" (515 mm)
Depth
16.8" (426 mm)
Height
8.31" (211 mm)
Weight
23.4 lbs (10.6 kg)
Packaging content
Drivers included
Yes
Bundled software
HP Smart Document Scan Software Kofax VirtualReScan Pro Nuance PaperPort I.R.I.S. Readiris Pro OCR
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)