location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 88 Magenta Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88 Magenta Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9387A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160999180 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:22:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 88 Magenta Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - Color ink page yield: 1000 pages
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the This pertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
More>>>
HP 88 Magenta Original Ink Cartridge:
The official marketing text of HP 88 Magenta Original Ink Cartridge as supplied by the manufacturer

Print professional-quality color documents at a lower cost per page than laser, using HP inks.1 This individual HP ink cartridge delivers brilliant, archival-quality color documents and reports, plus color images and photos that resist fading. Count on Original HP ink cartridges for consistent, reliable performance.1 Compared with lasers under $750. More details http://www.hp.com/go/officejet

Short summary description HP 88 Magenta Original Ink Cartridge:
This short summary of the HP 88 Magenta Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 88 Magenta Original Ink Cartridge, Magenta, Dye-based ink, 1 pc(s), 1000 pages

Long summary description HP 88 Magenta Original Ink Cartridge:
This is an auto-generated long summary of HP 88 Magenta Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 88 Magenta Original Ink Cartridge. Colour ink type: Dye-based ink, Color ink page yield: 1000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro K5400, K8600, L7480, L7555, L7580, L7590, L7680
Quantity per pack *
1 pc(s)
Features
Color ink page yield *
1000 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
HP segment
Business
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)