location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 88 Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88 Cyan Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9386A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160999173 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:22:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 88 Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color ink page yield: 860 pages
  • - 1 pc(s)
Long product name HP 88 Cyan Original Ink Cartridge :
The short editorial description of HP 88 Cyan Original Ink Cartridge

88 Cyan Officejet Ink Cartridge, 860 pages, 9 ml
More>>>
HP 88 Cyan Original Ink Cartridge:
The official marketing text of HP 88 Cyan Original Ink Cartridge as supplied by the manufacturer

Print professional-quality color documents at a lower cost per page than laser, using HP Officejet inks. This individual HP Officejet ink cartridge delivers brilliant, archival-quality color documents and reports, plus color images and photos that resist fading. Count on Original HP ink cartridges for consistent, reliable performance.

Short summary description HP 88 Cyan Original Ink Cartridge:
This short summary of the HP 88 Cyan Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 88 Cyan Original Ink Cartridge, Cyan, Dye-based ink, 1 pc(s), 860 pages

Long summary description HP 88 Cyan Original Ink Cartridge:
This is an auto-generated long summary of HP 88 Cyan Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 88 Cyan Original Ink Cartridge. Colour ink type: Dye-based ink, Color ink page yield: 860 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP OfficeJet Pro K5400, K8600, L7480, L7555, L7580, L7590, L7680
Quantity per pack *
1 pc(s)
Color ink page yield *
860 pages
Type *
Original
Features
Printing colors *
Cyan
HP segment
Business
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Package type
Box
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)