location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 Economy Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22 Economy Tri-color Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3B19AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758538791 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Bullet Points HP 22 Economy Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - 1 pc(s)
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 22 Economy Tri-color Original Ink Cartridge :
The short editorial description of HP 22 Economy Tri-color Original Ink Cartridge

HP 22 Economy Tri-color Original Ink Cartridge
More>>>
HP 22 Economy Tri-color Original Ink Cartridge:
The official marketing text of HP 22 Economy Tri-color Original Ink Cartridge as supplied by the manufacturer

- Simple to install and easy to use, HP inkjet printing supplies are specifically designed to work with your HP inkjet printer.
- Print vibrant colors with inks specially-designed to work with your HP printer and HP photo papers. Capture your memories in shades as fresh and bright as you remember.
- Designed together to work together—HP inkjet printing supplies and printers are designed to produce consistently great results every time you print. A precision-engineered and tested system of supplies and printers designed together to work together.
- Supplies are easy to select, replace, and install. The printer is designed for easy supplies access so that installation and replacement are quick and easy.

Short summary description HP 22 Economy Tri-color Original Ink Cartridge:
This short summary of the HP 22 Economy Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 Economy Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 22 Economy Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 22 Economy Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 22 Economy Tri-color Original Ink Cartridge. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Features
Compatibility *
HP Deskjet 3910, 3920, 3930, 3940, D1311, D1320, D1330, D1341, D1360, D1420, D1430, D1445, D1455, D1460, D1468, D1520, D1530, D1560, D2330, D2345, D2360, D2430, D2445, D2460, D2468, F2110, F2120, F2140, F2180, F2185, F2187, F2210, F2212, F2235, F2240, F2250, F2275, F2280, F2290, F325, F335, F340, F350, F370, F375, F380, F390, F394, F4135, F4140, F4150, F4172, F4175, F4180, F4185, F4190, F4194, HP Officejet 4315, J3680, 1410
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Operational conditions
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%