HP logo

HP OfficeJet J3680 Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162979
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 May 2011
Short summary description HP OfficeJet J3680 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP OfficeJet J3680, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black, White

Long summary description HP OfficeJet J3680 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP OfficeJet J3680. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 2.9 ppm. Copying: Color copying, Maximum copy resolution: 600. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.