location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1410v All-in-One Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSC 1410v All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7292A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160867908 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jun 2008
Product end of life date
Bullet Points HP PSC 1410v All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - An ultra-compact printer, scanner, and copier that's simple enough for most anyone to use. Enjoy the compact design with fold-up paper tray, quick speeds, HP's efficient ink delivery system, and the reliable performance you expect from HP.
  • - Print and copy in vibrant color and laser-quality black text. Create photo reprints with exceptional fade resistance using HP papers and inks, and preserve your photo memories and archival documents with quality scanning.
  • - Make quick copies without even turning on your computer. Place a photo, book, or other documents on glass-top surface and reproduce in up to 8.5 x 11 inches. Simply enlarge and resize photos with one-touch Fit-to-page and Zoom buttons.
  • - Automatically remove red-eye and brighten photos using HP Real Life technologies. Easily organize, edit, and print your photos with included HP Image Zone software, and then share your favorite ones in e-mail using HP Instant Share[3] service.
Long product name HP PSC 1410v All-in-One Printer :
The short editorial description of HP PSC 1410v All-in-One Printer

PSC 1410v All-in-One Printer
More>>>
HP PSC 1410v All-in-One Printer:
The official marketing text of HP PSC 1410v All-in-One Printer as supplied by the manufacturer

Print, scan, and copy in vibrant photo quality with the easy-to-use HP PSC 1400 All-in-One. Ultra-compact design with fold-up paper tray fits most anywhere in the home or office. Enjoy convenient copying without a computer & reliable HP performance.

Short summary description HP PSC 1410v All-in-One Printer:
This short summary of the HP PSC 1410v All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1410v All-in-One Printer

Long summary description HP PSC 1410v All-in-One Printer:
This is an auto-generated long summary of HP PSC 1410v All-in-One Printer based on the first three specs of the first five spec groups.

HP PSC 1410v All-in-One Printer

Easy-to-use all-in-one

Save space in your home or office with print, scan, and copy functions in one ultra-compact product
HP inkjet cartridges—designed for efficient ink usage so you can save ink and money
Print with speed—print and copy up to 18 ppm black and up to 13 ppm color
Light, ultra-compact design with fold-up paper tray fits most anywhere—on a desk, shelf, or table

Vibrant photo quality

Make convenient color or black-and-white copies at your home or office—no need to turn on a computer
Quality scanning of photos and documents with 600 x 2400 dpi optical resolution, 36-bit color
Vibrant photos with exceptional fade resistance using select HP papers and inks
Print and copy photos as 4 x 6-inch borderless prints or any size up to 8.5 x 11 inches with borders

Convenient copying without PC

Make convenient color or black-and-white copies at your home or office—no need to turn on a computer
Simply enlarge and resize photos with one-touch Fit-to-page and Zoom buttons, on control panel
Make sharp copies of letters, bills, recipes, school projects, & more—any size up to 8.5 x 11 inches