location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus by HP 15L Gaming Desktop TG02-0007c Bundle PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8C147AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192629406 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 20:12:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5600G (up to 4.4 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home
  • - AMD Radeon™ RX 6400 Graphics (4 GB GDDR6 dedicated)
  • - 8 GB memory; 512 GB SSD storage
Long product name HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400 :
The short editorial description of HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400

Victus by HP 15L Gaming Desktop TG02-0007c Bundle PC, Windows 11 Home, AMD Ryzen™ 5, 8GB RAM, 512GB SSD, AMD Radeon™ RX 6400
More>>>
HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400:
The official marketing text of HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400 as supplied by the manufacturer

Work Hard. Play Easy.
Get one machine to do it all with the Victus by HP 15L Desktop Gaming PC. Play for real with a powerful AMD processor[1,2] and impressive graphics. Seamlessly switch over to work or streaming with the latest Windows 11 OS, Bluetooth® connectivity, 9 USB ports, and plenty of storage. Plus control RGB lighting and other performance features with the OMEN Gaming Hub.

Short summary description HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400:
This short summary of the HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC, AMD Ryzen™ 5, 5600G, 8 GB, DDR4-SDRAM

Long summary description HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400:
This is an auto-generated long summary of HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400 based on the first three specs of the first five spec groups.

HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC. Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Discrete graphics card model: AMD Radeon RX 6400

Up your game with powerful specs
Up your game with powerful specs

Play for real with an AMD processor[1,2], impressive graphics, plus Bluetooth® and Wi-Fi connectivity.

One machine for all your needs
One machine for all your needs

Tackle tasks and entertainment with Windows 11, 9 USB ports and plenty of storage in this modern designed case.

Elevate your play with OMEN Gaming Hub
Elevate your play with OMEN Gaming Hub

The OMEN Gaming Hub puts you in charge of everything from system vitals and hardware controls to RGB lighting.

AMD Ryzen™ 5000 Series Desktop Processors

Whether you are playing the latest games, designing the next skyscraper, or crunching scientific data, you need a powerful processor that can handle it all. The AMD Ryzen™ 5000 Series Desktop Processors set the bar for gamers and artists alike. [1]

AMD Radeon™ RX 6400 Desktop Graphics

The powerful AMD Radeon™ RX 6400 graphics card, engineered with AMD RDNA 2 architecture and 4 GB of GDDR6 to accelerate 1080p game play and creative workflows.

PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe NVMe™ M.2 SSD storage.

USB Type-A 10Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 10Gbps signaling data rate. [4]

DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [6]

Unlock the value of your HP purchase

myHP provides a simple setup and registration and helps you to customize, optimize, and secure your device with tips and tricks and easy-to-access settings.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [3]

Effortlessly connected
Effortlessly connected

Enjoy ultra-fast gigabit data rate with a Wi-Fi 6 (2x2) and Bluetooth® 5.3 combo [5]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5600G
Processor cores
6
Processor threads
12
Processor boost frequency
4.4 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory clock speed
3200 MHz
ECC
No
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon RX 6400
Graphics
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth version
5.2
Ports & interfaces
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4a
Packaging content
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Country Distributor
United States 1 distributor(s)
Disclaimer HP Victus by 15L Gaming Desktop TG02-0007c Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM AMD Radeon RX 6400:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] This device has been engineered for optimal performance. Upgrading PC may affect warranty coverage.

[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] Actual throughput may vary.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
[6] Percentage of water-based paint varies by product.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Must activate within 180 days of Windows activation.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Percentage of water based paint varies by product.