location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud II Core Wireless Gaming Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud II Core Wireless Gaming Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Y2G8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786709388 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 05:08:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Cloud II Core Wireless Gaming Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nobody likes having to get out the charge cable when the game is on the line. 80 hours of battery life should help you kiss those annoying low-battery notifications goodbye.
  • - Lose the cord but not the performance, thanks to the fast wireless connection that keeps your audio sounding clear and in sync.
  • - DTS ® Headphone:X ® Spatial Audio[2] helps improve sound localization and enhance the immersion of your games and audio entertainment.
  • - Enhanced bass reproduction with crisp highs, clear mids, and rich lows keeps you at the top of your game with accurate and captivating audio.
  • - Plush memory foam earpads swathed in premium leatherette help deliver a comfortable listening experience. Keep focused on your gaming, classwork, or tasks with the comfortable Cloud II Core Wireless.
  • - Save yourself the trouble of having to dig through system menus to find the audio controls. Conveniently adjust volume and mute the mic with the earcup controls.
  • - Ensure that you come through crystal-clear when you chat with your friends, co-workers, and classmates. The mic also detaches for easy storage when not in use.
  • - The aluminum frame of the Cloud II Core Wireless is also built to be long-lasting. A great headset for daily use.
Guarantee: 2 year
Long product name HyperX Cloud II Core Wireless Gaming Headset :
The short editorial description of HyperX Cloud II Core Wireless Gaming Headset

HyperX Cloud II Core Wireless Gaming Headset
More>>>
HyperX Cloud II Core Wireless Gaming Headset:
The official marketing text of HyperX Cloud II Core Wireless Gaming Headset as supplied by the manufacturer

Treat yourself to comfortable wireless audio
For gamers looking for a comfortable 2.4GHz wireless headset at a great price, the HyperX Cloud II Core Wireless headset is a standout performer. With a battery life of up to 80 hours[1], the Cloud II Core Wireless has more than enough battery life for multiple days of gaming. Enhance your gaming and audio entertainment with premium DTS® Headphone:X® Spatial Audio[2], and the Cloud II Core’s 53mm drivers. Plush memory foam earcups and signature Cloud comfort ensure that you’re able to stay focused on the win and keep yourself in the zone. Ditch the wires without fear of losing connection thanks to the fast, 2.4GHz connection. Easily mute your mic and adjust your headset’s volume with the quick access controls right on the earcup.

Short summary description HyperX Cloud II Core Wireless Gaming Headset:
This short summary of the HyperX Cloud II Core Wireless Gaming Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud II Core Wireless Gaming Headset, Wired & Wireless, Gaming, 10 - 21000 Hz, 10.3 oz (293 g), Headset, Black

Long summary description HyperX Cloud II Core Wireless Gaming Headset:
This is an auto-generated long summary of HyperX Cloud II Core Wireless Gaming Headset based on the first three specs of the first five spec groups.

HyperX Cloud II Core Wireless Gaming Headset. Product type: Headset. Connectivity technology: Wired & Wireless. Recommended usage: Gaming. Headphone frequency: 10 - 21000 Hz. Wireless range: 787.4" (20 m). Weight: 10.3 oz (293 g). Product color: Black

Up to 80 Hours Battery Life

Nobody likes having to get out the charge cable when the game is on the line. 80 hours of battery life should help you kiss those annoying low-battery notifications goodbye.

Fast 2.4GHz Wireless

Lose the cord but not the performance, thanks to the fast wireless connection that keeps your audio sounding clear and in sync.

Immersive Spatial Audio and Sound Localization

DTS ® Headphone:X ® Spatial Audio[2] helps improve sound localization and enhance the immersion of your games and audio entertainment.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product color *
Black
Virtual surround
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
Frequency band
2.4 GHz
Wireless range
787.4" (20 m)
Headphones
Ear coupling *
Circumaural
Headphone frequency
10 - 21000 Hz
Impedance
60 Ω
Headphones
Headphone sensitivity
100 dB
Driver unit
2.09" (5.3 cm)
Driver type
Dynamic
Noise canceling
Yes
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-17.2 dB
Microphone direction type
Bidirectional microphone
Battery
Continuous audio playback time
80 h
Battery recharge time
4.5 h
Weight & dimensions
Weight
10.3 oz (293 g)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud II Core Wireless Gaming Headset:
Disclaimer

[1] Tested by HyperX at 50% headphone volume. Battery life varies depending upon the usage.
[2] DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.

Technical specification disclaimers
Tested by HyperX at 50% headphone volume. Battery life varies depending upon the usage.
DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.