location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Wrist Rest - Keyboard - Compact 60% 65%

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Wrist Rest - Keyboard - Compact 60% 65%
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z7X0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188567289 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 00:02:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Wrist Rest - Keyboard - Compact 60% 65%
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Comfortable cushioning that’ll keep you cool under fire.
  • - Textured, natural rubber underside keeps your wrist rest in place.
  • - Built to provide durability and long-lasting support.
  • - The HyperX Wrist Rest has size options for use with a mouse or full size, tenkeyless, and compact keyboards.
Guarantee: 2 year
Long product name HyperX Wrist Rest - Keyboard - Compact 60% 65% :
The short editorial description of HyperX Wrist Rest - Keyboard - Compact 60% 65%

HyperX Wrist Rest - Keyboard - Compact 60% 65%
More>>>
HyperX Wrist Rest - Keyboard - Compact 60% 65%:
The official marketing text of HyperX Wrist Rest - Keyboard - Compact 60% 65% as supplied by the manufacturer

Cool comfort and cushioning
The HyperX Wrist Rest provides comfortable wrist cushioning for use with a mouse or a variety of keyboard sizes. It has an anti-slip natural rubber underside crafted to remain stable while your fingers fly across the keys. Built to last, the HyperX Wrist Rest features anti-fray stitching, and is constructed with a focus on quality, so it’ll provide long-lasting comfort session after session.

Short summary description HyperX Wrist Rest - Keyboard - Compact 60% 65%:
This short summary of the HyperX Wrist Rest - Keyboard - Compact 60% 65% data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Wrist Rest - Keyboard - Compact 60% 65%, Black, Monochromatic, Gel, Rubber, Wrist rest, Non-slip base

Long summary description HyperX Wrist Rest - Keyboard - Compact 60% 65%:
This is an auto-generated long summary of HyperX Wrist Rest - Keyboard - Compact 60% 65% based on the first three specs of the first five spec groups.

HyperX Wrist Rest - Keyboard - Compact 60% 65%. Product color: Black, Surface coloration: Monochromatic, Material: Gel, Rubber, Wrist rest, Non-slip base

Cool gel-infused memory foam

Comfortable cushioning that’ll keep you cool under fire.

Anti-slip grip for stability

Textured, natural rubber underside keeps your wrist rest in place.

Quality construction with anti-fray stitching

Built to provide durability and long-lasting support.

Performance
Surface coloration *
Monochromatic
Material
Gel, Rubber
Wrist rest *
Yes
Performance
Non-slip base
Yes
Product color *
Black
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
France 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)