location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-1030h
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7L1U0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192609743 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 00:55:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700F (up to 5.2 GHz with Intel® Turbo Boost Technology, 30 MB L3 cache, 16 cores, 24 threads)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3060 (12 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Long product name Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray :
The short editorial description of Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray

Victus by HP 15L Gaming Desktop TG02-1030h PC, Windows 11 Home, Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3060
More>>>
Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray:
The official marketing text of Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray as supplied by the manufacturer

A multi-purpose Gaming Desktop for all your needs
Get one machine to do it all with the Victus Desktop Gaming PC. Play for real with an Intel® processor[1,2] and impressive graphics. Seamlessly switch over to work or streaming with the latest Windows 11 OS, 9 USB ports, and plenty of storage. Control RGB lighting and other performance features in the OMEN Gaming Hub.

Short summary description Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray:
This short summary of the Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP TG02-1030h, Intel® Core™ i7, i7-13700F, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Long summary description Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray:
This is an auto-generated long summary of Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray based on the first three specs of the first five spec groups.

Victus by HP TG02-1030h. Processor family: Intel® Core™ i7, Processor model: i7-13700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 13.9 lbs (6.31 kg). Product color: Gray

Up your game with powerful specs
Up your game with powerful specs

Play for real with an Intel® processor[1], impressive graphics, plus Bluetooth® and Wi-Fi connectivity.

One machine for all your needs
One machine for all your needs

Tackle tasks and entertainment with Windows 11, 9 USB ports and plenty of storage in this modern designed case.

Elevate your play with OMEN Gaming Hub
Elevate your play with OMEN Gaming Hub

The OMEN Gaming Hub puts you in charge of everything from system vitals and hardware controls to RGB lighting.

Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel® Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking. [4]

NVIDIA® GeForce RTX™ 3060

Get incredible performance with enhanced Ray Tracing Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory. [5]

PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe NVMe™ M.2 SSD storage.

USB Type-A 10Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 10Gbps signaling data rate. [6]

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [8]

Unlock the value of your HP purchase

myHP provides a simple setup and registration and helps you to customize, optimize, and secure your device with tips and tricks and easy-to-access settings.

All-metal chassis

See and feel a heightened sense of craftsmanship with an all-metal angular chassis design, polished accents, and high-quality materials built to last.

Enjoy 1-month of high-quality games

Enjoy 1-month of unlimited access to over 100 high quality PC games. With games added all the time, you’ll always have something new to play. [9]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [3]

Effortlessly connected
Effortlessly connected

Enjoy ultra-fast gigabit data rate with a Wi-Fi 6 (2x2) and Bluetooth® 5.3 combo [7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700F
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Processor cache
30 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI version
2.1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Color name
Mica silver metal
Volume
15 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Gray
Performance
Market positioning
Gaming
Motherboard chipset
Intel H670
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Trial software
McAfee LiveSafe, Microsoft office 365
Processor special features
CPU configuration (max)
1
Brand-specific features
HP segment
Home
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Bronze
Weight & dimensions
Width *
6.1" (155 mm)
Depth *
11.7" (297.3 mm)
Height *
13.3" (337 mm)
Weight *
13.9 lbs (6.31 kg)
Package width
19.6" (499 mm)
Package depth
15.7" (400 mm)
Package height
11.3" (287 mm)
Package weight
19 lbs (8.64 kg)
Packaging content
Display included *
No
Keyboard connectivity
Wired
Country Distributor
United States 1 distributor(s)
Disclaimer Victus by HP TG02-1030h Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Desktop PC Gray:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] This device has been engineered for optimal performance. Upgrading PC may affect warranty coverage.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[5] ©2023 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[6] Actual throughput may vary.
[7] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
[8] Percentage of water-based paint varies by product.
[9] 1 month trial offer for $1.00 - Promotional offers may be for new members only and/or not be valid for all members and are only available for a limited time. Offers not valid in Russia and Turkey; other geographic restrictions may apply. Credit card and Xbox account required. After promotional period, subscription automatically continues at the then-current regular price (subject to change), unless cancelled, plus applicable taxes. To stop being charged, cancel your subscription or turn off recurring billing in your Microsoft account (account.microsoft.com/services) or on your Xbox console, before the next billing date. For more details, see https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Purchase of Xbox Game Pass Ultimate automatically upgrades your existing Xbox Live Gold, Xbox Game Pass (PC or Console), and/or EA Play membership(s) to Xbox Game Pass Ultimate at a conversion ratio each based on days remaining. Learn how this works at www.xbox.com/gamepass. See Microsoft https://www.xbox.com/en-US/legal/subscription-terms for more details.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Must activate within 180 days of Windows activation.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Percentage of water based paint varies by product.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.