location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 330W Smart AC Power Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
330W Smart AC Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2YD04AA show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Nov 2022 00:20:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP 330W Smart AC Power Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 330 W
  • - Purpose: PC
  • - Brand compatibility: HP
  • - Black
Long product name HP 330W Smart AC Power Adapter :
The short editorial description of HP 330W Smart AC Power Adapter

HP 330W Smart AC Power Adapter
More>>>
HP 330W Smart AC Power Adapter:
The official marketing text of HP 330W Smart AC Power Adapter as supplied by the manufacturer

Connect the 92.6% power supply to your HP Z VR Backpack Dock or HP Z VR Backpack PC. The Smart AC Adapter technology works with a wide range of AC power inputs around the world.

Short summary description HP 330W Smart AC Power Adapter:
This short summary of the HP 330W Smart AC Power Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 330W Smart AC Power Adapter, PC, Indoor, 330 W, HP, Z VR, Home

Long summary description HP 330W Smart AC Power Adapter:
This is an auto-generated long summary of HP 330W Smart AC Power Adapter based on the first three specs of the first five spec groups.

HP 330W Smart AC Power Adapter. Purpose: PC, Power supply type: Indoor, Output power: 330 W. Product color: Black

Features
Purpose *
PC
Power supply type *
Indoor
Output power *
330 W
Brand compatibility
HP
Features
Compatibility
Z VR
HP segment
Home
Design
Product color *
Black
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)