location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VR Backpack G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YH02UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850272813 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8850H (9MB Cache, 2.6GHz)
  • - NVIDIA GeForce RTX 2080 (8GB GDDR6)
  • - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 1000GB SSD
Long product name HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black :
The short editorial description of HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black

Intel Core i7-8850H (9MB Cache, 2.6GHz), 32GB DDR4-SDRAM, 1000GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black:
The official marketing text of HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black as supplied by the manufacturer

The wearable, versatile VR PC – optimized for a free-roam experience.
Unlock the potential of VR with a wearable PC optimized for free-roam environments. From location-based entertainment to immersive training to innovative design, pioneer new experiences and solutions using extreme power, packed into a compact wearable.

Short summary description HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black:
This short summary of the HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VR Backpack G2, 2.6 GHz, Intel® Core™ i7, i7-8850H, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black:
This is an auto-generated long summary of HP VR Backpack G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black based on the first three specs of the first five spec groups.

HP VR Backpack G2. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8850H. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 330 W. Product type: Workstation. Product color: Black

NVIDIA GeForce™ graphics paired with Intel® Core™ processors let you fly through VR work. And with ISV-certification for demanding apps like VRED® and Revit®, workflow integration is seamless.

Super-smooth frame rates. Ultra-fast render times. The performance of NVIDIA GeForce™ graphics paired with Intel® Core™ processors lets you fly through VR workloads. And with ISV-certification for the most demanding applications like VRED® and Revit®, workflow integration is seamless.

We've optimized the design of our wearable PC for comfort and simplicity. With improved ergonomics, battery management and ease of movement, this is free-roam VR made easy.

Intuitive. Instinctive. Immersive. We've optimized the design of our wearable PC to make it even more comfortable and simple to use. With improved ergonomics, battery management and ease of movement, it's the most natural free-roam VR experience yet.

Accelerate VR work. Dock for desktop-quality development. Throw on the backpack for quick reviews and iteration. Host fully immersive end-user experiences. All with one hybrid PC.

Accelerate your VR work with this powerful hybrid PC. Dock for the full desktop PC experience to complete detailed design work. Untether to iterate at pace in free-roam review sessions and host fully immersive experiences.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.3 GHz
Processor frequency *
2.6 GHz
Processor socket
BGA 1440
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
2.1 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
2133, 2666 MHz
Memory bandwidth supported by processor (max)
41.8 GB/s
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory clock speed
2666 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt 3 ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Product color *
Black
Performance
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
134899
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Power
Power supply *
330 W
Weight & dimensions
Width *
13.1" (333 mm)
Depth *
9.29" (236 mm)
Height *
2.4" (60.9 mm)
Weight *
10.3 lbs (4.66 kg)
Packaging content
Display included *
No