location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VR G2v 2.6 GHz Intel® Core™ i7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VR G2v
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MB20UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905458349 show
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Backpack PCs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP VR G2v 2.6 GHz Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - Intel® Core™ i7 i7-8850H 2.6 GHz
  • - 32 GB DDR4-SDRAM 2666 MHz
  • - SSD 512 GB
  • - NVIDIA® GeForce RTX™ 2080 8 GB
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0 Ethernet LAN
Guarantee: 1 year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP VR G2v 2.6 GHz Intel® Core™ i7 :
The short editorial description of HP VR G2v 2.6 GHz Intel® Core™ i7

Intel Core i7-8850H (2.96 Hz 9M Cache), 32 GB DDR4 2666 MHz, 512GB SSD, Intel UHD Graphics 630 + NVIDIA GeForce RTX 2080 8GB GDDR5, LAN, WLAN, Bluetooth , Windows 10 Pro
More>>>
HP VR G2v 2.6 GHz Intel® Core™ i7:
The official marketing text of HP VR G2v 2.6 GHz Intel® Core™ i7 as supplied by the manufacturer

The wearable, versatile VR PC – optimized for a free-roam experience.

Unlock the potential of VR with a wearable PC optimized for free-roam environments. From location-based entertainment to immersive training to innovative design, pioneer new experiences and solutions using extreme power, packed into a compact wearable.

Short summary description HP VR G2v 2.6 GHz Intel® Core™ i7:
This short summary of the HP VR G2v 2.6 GHz Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.

HP VR G2v, 2.6 GHz, Intel® Core™ i7, i7-8850H, 8th gen Intel® Core™ i7, 32 GB, DDR4-SDRAM

Long summary description HP VR G2v 2.6 GHz Intel® Core™ i7:
This is an auto-generated long summary of HP VR G2v 2.6 GHz Intel® Core™ i7 based on the first three specs of the first five spec groups.

HP VR G2v. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8850H. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory slots: 2x SO-DIMM. Storage media: SSD, SSD capacity: 512 GB. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080, Discrete graphics card memory: 8 GB. Wi-Fi standards: Wi-Fi 5 (802.11ac)

Processor
Processor generation
8th gen Intel® Core™ i7
Processor frequency *
2.6 GHz
Processor model *
i7-8850H
Processor cores *
6
Processor family *
Intel® Core™ i7
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Storage
Storage media *
SSD
SSD capacity
512 GB
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080
Discrete graphics card memory *
8 GB
Network
Bluetooth version
5.0
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Thunderbolt 3 ports quantity *
1
DisplayPorts quantity *
1
Ethernet LAN (RJ-45) ports
1
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Secure Key Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Power
AC adapter power
330 W
Weight & dimensions
Width
13.1" (333 mm)
Depth
9.29" (236 mm)
Height
2.4" (60.9 mm)
Weight *
10.3 lbs (4.66 kg)
Packaging content
Head mounted display included *
No
Country Distributor
United States 1 distributor(s)