location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PU51A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545079112 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:50:37
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP printers have the industry’s strongest security[1] because they’re always on guard, continually detecting and stopping threats while adapting to new ones. And only HP printers automatically self-heal from attacks, so IT doesn’t need to intervene.
  • - Good resource management is good business. Help reduce costs and energy use with an HP LaserJet designed to be more efficient than its predecessors, using HP JetIntelligence toner cartridges. HP, like you, is committed to keeping business moving.[8]
  • - Every business values a problem solver. Help get more control with a robust management system and solutions that keep up with modern business.
  • - Easy-to-use features, fast print speeds, and simple mobile printing options help you keep up with the speed of business.
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G; wty ID A001)
Long product name HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing :
The short editorial description of HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing

Laser, 1200 x 1200dpi, 43ppm, A4, 1200MHz, 512MB, CGD, 10.92″
More>>>
HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing:
The official marketing text of HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing as supplied by the manufacturer

Choose an HP LaserJet Enterprise printer designed to handle business solutions securely and efficiently, and helps conserve energy with HP EcoSmart black toner. Keep up with the demands of growing business with a printer you can rely on.[9]

Short summary description HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing:
This short summary of the HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing:
This is an auto-generated long summary of HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing based on the first three specs of the first five spec groups.

HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: CGD. Network ready. Product color: White

The world’s most secure printing[1]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.

Low costs, low energy use

Stay productive with reliable cartridges, and help save energy while printing with HP EcoSmart black toner.[9]
Spend less time replacing toner, and more on business. Choose optional high-yield toner cartridges.[2]
Enhanced energy savings —up to 29% over prior products9 plus save with Auto-on/Auto-off technology.[3]
This printer fits in tight places to boost performance in almost any workspace.

Your whole fleet. At your control.

Centralize control of your printing environment with HP Web Jetadmin[5]—and help build business efficiency.
Gain insights into print costs, behaviors, utilization to drive efficiencies with this cloud-based printer.
Set security configuration policies and automatically validate settings for every HP printer in your fleet.[4]

Enhanced productivity keeps business moving

Submit print jobs on the go and securely release them at any HP Roam-enabled office printer, securely.[8]
Scan files directly to Microsoft® Office and SharePoint, plus email, USB, and network folders.[6]
Easily print from a variety of smartphones and tablets—generally no setup or apps required. [7]
Don’t wait for documents. Print your first page in as little as 5.9 seconds from energy-efficient sleep mode.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
106 s
Time to first page (black, normal)
5.9 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
2000 - 15000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
Brazil, Philippines
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Rough paper, Letterhead, Bond paper, Plain paper, Card stock, Transparencies, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
SNMPv3, EAP-TLS, HTTPS, EAP-PEAP, IPSec, FIPS 140, SSL/TLS
Mobile printing technologies
Google Cloud Print, Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Memory slots
1
Memory type
DDR3
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
24 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Design
Product color *
White
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Certification
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A/ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
601 W
Power consumption (ready)
7.6 W
Power consumption (PowerSave)
0.06 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.42 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 8, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR, Blue Angel
Doesn't contain
Mercury
Weight & dimensions
Width
16.5" (418 mm)
Depth
14.8" (376 mm)
Height
12.8" (326 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 97.7" (1200 x 1000 x 2481 mm)
Weight
25.4 lbs (11.5 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
15.7" (398 mm)
Package height
18.3" (466 mm)
Package weight
31.5 lbs (14.3 kg)
Packaging content
Warranty card
Yes
Cables included
AC
Quick installation guide
Yes
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP Security tools
HP JetAdvantage Security Manager, HP Printer Security Plugin for Microsoft SCCM
HP Management tools
HP Printer Assistant; HP Device Toolbox; HP Web JetAdmin Software; HP JetAdvantage Security Manager; HP SNMP Proxy Agent; HP WS Pro Proxy Agent
Logistics data
Pallet weight
15.9 oz (450.7 g)
Number of layers per pallet
5 pc(s)
Quantity per pallet
30 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
39 dB
Acoustic pressure emissions bystander (ready)
24 dB
Country Distributor
España 3 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP LaserJet Managed E50145dn, Print, Front-facing USB printing; Two-sided printing:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims [2] High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately [3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings. [4] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin [5] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit www.hp.com/go/securitymanager [6] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com. [7] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting [8] To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription may be required. For more information, visit hp.com/go/roam [9] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov as of May 2019.  Actual results may vary. HP testing is based on using the default Sleep Timer setting for all products and using the Network port. Default Sleep Timer setting is 0 minutes. Increasing the Sleep Timer setting longer than the default value can increase TEC.