HP logo

HP 2NR12A storage drive enclosure HDD enclosure Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250215
Info modified on:
27 Oct 2024, 06:29:06
Guarantee:
One year; Onsite installation; Onsite repair; Next business day; Phone support 7 days a week.
Long product name HP 2NR12A storage drive enclosure HDD enclosure Silver:

Removable Hard Drive Enclosure

HP 2NR12A storage drive enclosure HDD enclosure Silver:

Know that your data has an extra layer of security with HP Removable Hard Drive Enclosure: A lockable, external carrier that a service technician installs so you can have a compact, reliable tool that physically secures one or two hard drives.

Short summary description HP 2NR12A storage drive enclosure HDD enclosure Silver:

HP 2NR12A, HDD enclosure, Silver

Long summary description HP 2NR12A storage drive enclosure HDD enclosure Silver:

HP 2NR12A. Product type: HDD enclosure. Number of storage drives supported: 1. Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.